EN
  • EN
  • DE

GPR343KTR-G1

Part No GPR343KTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC REG CTLR AC/DC GEN3 / Power Supply Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number GPR343
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 456138-GPR343KTR-G1
Ultra Librarian 3D Model Ultra Librarian GPR343KTR-G1 CAD Model

Description

The GPR343KTR-G1 is a state-of-the-art electronic component manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This product is designed to cater to a variety of applications across different industries, including consumer electronics, computing, communications, industrial, and automotive sectors.

Key Features

  • High Performance: The GPR343KTR-G1 is built to deliver top-notch performance, ensuring reliability and efficiency in its operation.
  • Energy Efficient: With power conservation in mind, this component is engineered to operate with minimal power consumption, making it an ideal choice for energy-sensitive applications.
  • Durability: The robust construction of the GPR343KTR-G1 guarantees a long operational life, withstanding the rigors of everyday use in various environments.
  • Compact Design: Its small form factor allows for integration into space-constrained designs, providing greater flexibility for system designers.

Technical Specifications

The GPR343KTR-G1 offers a comprehensive set of technical specifications that make it suitable for a wide range of uses. Some of its key specifications include:

Parameter Value Package Type SMT (Surface-Mount Technology) Operating Temperature Specified over a wide range Compliance RoHS Compliant Quality Assurance Tested to meet stringent quality standards

Applications

The versatility of the GPR343KTR-G1 makes it suitable for a broad array of applications. It is commonly used in:

  • Power management systems
  • Portable devices
  • Automotive electronics
  • Industrial control units
  • Telecommunication infrastructure

Ordering Information

To purchase the GPR343KTR-G1 or to request samples, customers can visit Diodes Incorporated's official website or contact authorized distributors. The product is available in tape and reel packaging, facilitating easy assembly during mass production.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $6.1688
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4680 $58.5000
305+ $0.3841 $117.1505
470+ $0.3721 $174.8870
645+ $0.3601 $232.2645
830+ $0.3481 $288.9230
1,115+ $0.3121 $347.9915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129,100 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess