EN
  • EN
  • DE

MAX8680CETL+

Part No MAX8680CETL+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC INTEGRATED CIRCUIT / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX8680
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 706893-MAX8680CETL+
Ultra Librarian 3D Model Ultra Librarian MAX8680CETL+ CAD Model

Description

The MAX8680CETL+ is a highly integrated, multiphase, synchronous buck converter from Maxim Integrated, designed to deliver exceptional performance for powering CPUs, GPUs, and other ASICs in computing and telecom applications. With its advanced control features and high level of integration, the MAX8680CETL+ provides a compact, efficient, and flexible power management solution.

Key Features

  • Multi-Phase Power Conversion: The MAX8680CETL+ utilizes a multiphase power conversion approach to reduce the output voltage ripple and improve transient response, which is critical for stable operation of high-performance microprocessors.
  • High Efficiency: Designed for efficiency, this device features low RDS(ON) integrated MOSFETs, reducing power losses and improving overall system efficiency, especially at high switching frequencies.
  • Programmable Switching Frequency: The switching frequency of the MAX8680CETL+ is programmable, allowing designers to optimize the trade-off between efficiency and component size.
  • Dynamic Voltage Control: It supports dynamic voltage scaling, enabling the power supply voltage to be adjusted in response to the load conditions, thereby reducing power consumption and heat dissipation.
  • Integrated LDOs: The device includes integrated low-dropout regulators (LDOs) for powering auxiliary components, which simplifies the design and reduces external component count.
  • Thermal Management: Excellent thermal performance is ensured by the MAX8680CETL+'s exposed pad package, which aids in heat dissipation.
  • Protection Features: The device comes with a suite of protection features, including overvoltage, undervoltage, overcurrent, and overtemperature protections, ensuring reliable operation under various conditions.

Applications

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Graphics Cards
  • Networking and Telecom Equipment

The MAX8680CETL+ is available in a 40-pin, 5mm x 5mm TQFN package, making it suitable for space-constrained applications. With its comprehensive set of features, the MAX8680CETL+ from Maxim Integrated stands as an exemplary choice for designers looking to optimize their power management solutions for high-performance electronic systems.

You May Also Be Interested in

STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess