EN
  • EN
  • DE

MAX941CUA

Part No MAX941CUA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707389-MAX941CUA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX941CUA CAD Model

Description

The MAX941CUA is a high-performance, single-supply comparator manufactured by Maxim Integrated, designed for precision voltage comparison applications. This device is part of Maxim's family of low-power comparators that offer a perfect blend of speed, power consumption, and accuracy, making it an ideal choice for a wide range of electronic systems.

Key Features

  • Single-Supply Operation: The MAX941CUA operates from a single +2.7V to +5.5V supply, accommodating a variety of low-voltage applications.
  • Low Power Consumption: With a quiescent current of just 350µA, this comparator is optimized for battery-powered and portable devices where power efficiency is critical.
  • Fast Propagation Delay: The device boasts a fast propagation delay of 80ns, ensuring quick response times in high-speed signal processing tasks.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents oscillation, which is essential for stable operation in noisy environments.
  • Push-Pull Output: The MAX941CUA features a push-pull output stage that eliminates the need for an external pull-up resistor and can directly drive TTL or CMOS logic levels.

Applications

The MAX941CUA is versatile and can be used in various applications, including:

  • Zero-crossing detectors
  • Window comparators
  • Battery monitoring systems
  • Threshold detectors/sensors
  • High-speed sampling circuits
  • Communication systems

Package and Reliability

The device comes in a compact 8-pin µMAX package, which is suitable for space-constrained applications. The MAX941CUA is characterized for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh conditions.

Conclusion

The MAX941CUA from Maxim Integrated is a top-tier comparator that combines efficiency with performance. Its low power consumption, fast response time, and robust design make it an excellent choice for designers seeking a reliable and efficient solution for their voltage comparison needs.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess