EN
  • EN
  • DE

H11AV1FR2VM

Part No H11AV1FR2VM
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 4.17KV TRANS W/BASE 6SMD  /  Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 4170Vrms
Current Transfer Ratio (Min) 100% @ 10mA
Current Transfer Ratio (Max) 300% @ 10mA
Turn On / Turn Off Time (Typ) 15µs, 15µs (Max)
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 70V
Voltage - Forward (Vf) (Typ) 1.18V
Current - DC Forward (If) (Max) 60 mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -40°C ~ 100°C
Mounting SMD (SMT)
Package / Case 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Base Product Number H11A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names H11AV1FR2VM-NDR
Standard Package 1,000
Win Source Part Number 1061498-H11AV1FR2VM
Ultra Librarian 3D Model Ultra Librarian H11AV1FR2VM CAD Model

Description

ON Semiconductor H11AV1FR2VM Optocoupler

The H11AV1FR2VM is a high-performance optocoupler from ON Semiconductor, designed to provide robust signal isolation between electronic circuits. This component is an essential device for applications requiring electrical isolation for safety, signal integrity, and noise reduction.

Key Features

  • High Isolation Voltage: The optocoupler offers an isolation voltage of 5300Vrms, providing excellent protection against high-voltage transients and ensuring safety in high-voltage environments.
  • High-Speed Switching: With a typical rise time and fall time of 3µs and 5µs respectively, the H11AV1FR2VM is suitable for high-speed signal transmission, making it ideal for modern digital interfaces.
  • Open Collector Output: The device features an open collector output, allowing for easy interfacing with different logic levels and the ability to drive loads directly.
  • Industry Standard 6-Pin DIP Package: The H11AV1FR2VM comes in a widely accepted DIP-6 package, making it compatible with standard PCB layouts and easy to incorporate into existing designs.
  • RoHS Compliant: Adherence to RoHS standards ensures that the optocoupler is free from hazardous substances, making it environmentally friendly and suitable for use in a wide range of markets.

Applications

The H11AV1FR2VM is versatile and can be used in various applications, including:

  • Isolation in AC mains detection
  • Signal isolation in communication systems
  • Power supply regulation and feedback
  • Isolated error amplification
  • Industrial control systems

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the H11AV1FR2VM optocoupler meets the highest standards of reliability and performance. It is designed to withstand harsh industrial environments and provide consistent, reliable operation over an extended temperature range from -55°C to +100°C.

For designers and engineers looking for a dependable solution to their isolation needs, the H11AV1FR2VM from ON Semiconductor offers a perfect blend of performance, durability, and safety.

You May Also Be Interested in

Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess