EN
  • EN
  • DE

MAX8677CBETG+

Part No MAX8677CBETG+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706891-MAX8677CBETG+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8677CBETG+ CAD Model

Description

Maxim Integrated's MAX8677CBETG+ Battery Charger

The MAX8677CBETG+ is a highly integrated power-management IC from Maxim Integrated, designed to cater to the demanding needs of portable electronic devices. As a versatile and efficient battery charger, this IC is engineered to provide a safe and rapid charging experience for lithium-ion (Li-ion) or lithium-polymer (Li-Poly) batteries, which are commonly used in smartphones, tablets, digital cameras, and other portable gadgets.

One of the standout features of the MAX8677CBETG+ is its ability to automatically adjust the charging rate based on the presence of a USB or adapter power source. This smart power-source detection ensures that the device operates within the power limits of the connected source, optimizing the charging process and preventing potential damage to the battery or power source.

The IC integrates a switch-mode charger with a fixed-frequency and current-mode architecture, which not only improves efficiency but also minimizes heat generation during the charging process. This is particularly important for maintaining the longevity and safety of both the battery and the electronic device.

The MAX8677CBETG+ also boasts a comprehensive suite of protection features, including overvoltage, overcurrent, and thermal protection, which safeguard the battery and the charging circuitry. The temperature monitoring function prevents charging when the battery temperature is outside of the specified safe range, ensuring a secure charging environment.

Additionally, the IC features a charge status output that can be used to drive an external LED, providing a visual indication of the charging process. This user-friendly aspect allows end-users to easily monitor the charging status without delving into the device's software or settings.

With its small, 28-pin TQFN package, the MAX8677CBETG+ is designed for space-constrained applications, making it an ideal choice for the latest generation of compact, portable devices where space is at a premium.

In summary, Maxim Integrated's MAX8677CBETG+ is a cutting-edge battery charging solution that offers efficiency, safety, and convenience, making it an essential component for modern portable electronics that require reliable and fast charging capabilities.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess