EN
  • EN
  • DE

BZX84-B27/DG/C2

Part No BZX84-B27/DG/C2
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238853-BZX84-B27/DG/C2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84-B27/DG/C2 CAD Model

Description

Product Overview: BZX84-B27/DG/C2

The BZX84-B27/DG/C2 is a robust voltage regulator diode from NXP Semiconductors, renowned for its reliability and efficiency in voltage regulation tasks. This product is a part of the BZX84 series, which are surface-mountable Zener diodes designed to provide a precise voltage reference. The BZX84-B27/DG/C2 operates at a nominal Zener voltage of 27V, making it suitable for a wide range of applications that require voltage stabilization.

Key Features

  • Zener Voltage: The diode has a nominal Zener voltage of 27V, which is ideal for providing a stable reference voltage in various electronic circuits.
  • Power Dissipation: It is capable of dissipating power up to 250mW, which ensures that the device can handle a reasonable amount of energy without overheating.
  • Package: The BZX84-B27/DG/C2 comes in a small SOT-23 package, which is suitable for high-density mounting and is a space-saving solution for PCB design.
  • Temperature Stability: This Zener diode offers excellent stability over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Low Leakage Current: It features a low leakage current that enhances the overall efficiency of the device and reduces power loss.
  • Tolerance: The voltage tolerance is specified with a precision of ±5%, which allows for accurate voltage regulation in sensitive applications.

Applications

The BZX84-B27/DG/C2 is versatile and can be used in a multitude of applications. Some of its common uses include:

  • Voltage regulation for sensitive electronics
  • Power supply circuits
  • Overvoltage and surge protection
  • Telecommunications equipment
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components that meet stringent industry standards. The BZX84-B27/DG/C2 is manufactured with the highest level of precision, ensuring that it performs consistently and reliably in critical applications. With its robust design and NXP's commitment to quality, this Zener diode is an excellent choice for designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess