EN
  • EN
  • DE

LM95010CIMMX

Part No LM95010CIMMX
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Digital Temperature Sensor with SensorPath™ Bus in MSOP8 Package | SENSOR DIGITAL -20C-125C 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -20°C ~ 125°C
Output Type SensorPath
Supply Voltage (V) 3V ~ 3.6V
Resolution 9 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 25°C ~ 60°C (-20°C ~ 125°C)
Temperature Range - Operating -20°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200944-LM95010CIMMX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM95010CIMMX CAD Model

Description

Product Overview: Texas Instruments LM95010CIMMX

The LM95010CIMMX is a precision integrated circuit temperature sensor from Texas Instruments, designed to provide an accurate digital temperature reading with a minimal need for external components. This temperature sensor operates over a wide temperature range and is suitable for various applications, including system thermal management, computer peripherals, and environmental monitoring.

Key Features

  • Temperature Range: The LM95010CIMMX can measure temperatures from -40°C to +150°C, offering a broad range of operation that is ideal for diverse operating environments.
  • Accuracy: It provides a high accuracy level with ±3°C error margin maximum from -40°C to 150°C.
  • Digital Output: This sensor features a digital output with a 10-bit Sigma-Delta analog-to-digital converter. The digital output can be easily interfaced with a microcontroller or other digital systems.
  • Supply Voltage: It operates at a supply voltage range from 2.65V to 5.5V, making it versatile for use in both 3.3V and 5V systems.
  • Low Power Consumption: With its low operating current, the LM95010CIMMX is optimized for power-sensitive applications.
  • Small Footprint: Housed in an 8-pin MSOP package, the device occupies minimal board space, which is crucial for space-constrained designs.
  • Interface: The sensor supports the SPI and MICROWIRE protocols, which allows for easy integration into existing digital systems.

Applications

The versatile nature of the LM95010CIMMX makes it an excellent choice for various applications, including:

  • PCs and laptops for CPU temperature monitoring
  • Electronic test and measurement systems
  • Industrial temperature control and monitoring
  • Telecommunication systems
  • Automotive systems

Overall, Texas Instruments' LM95010CIMMX is a reliable and efficient solution for temperature sensing needs, offering precision and ease of use in a compact package. Its compatibility with various digital interfaces and low power requirements make it a versatile component for designers seeking to incorporate temperature monitoring into their systems.

You May Also Be Interested in

Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5581 $51.1620
48+ $2.0990 $100.7520
74+ $2.0334 $150.4716
102+ $1.9678 $200.7156
132+ $1.9022 $251.0904
176+ $1.7054 $300.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess