EN
  • EN
  • DE

MAX8622ETB+T

Part No MAX8622ETB+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC XENON FLASH CHARGE 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Applications Photoflash Capacitor Charger, Xenon
Supply Voltage - Operating 2.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 074083-MAX8622ETB+T
Ultra Librarian 3D Model Ultra Librarian MAX8622ETB+T CAD Model

Description

Maxim Integrated MAX8622ETB+T Step-Down Converter

The MAX8622ETB+T from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter designed for portable applications. This compact and powerful component is engineered to provide a reliable power management solution, ensuring that devices operate with optimal power efficiency and extended battery life.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 2.6V to 5.5V, making it suitable for single-cell Li-ion batteries and other standard power supplies.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V up to 0.9 x VIN, which allows for a high level of flexibility to power a variety of loads.
  • High Efficiency: With up to 95% efficiency, the MAX8622ETB+T minimizes power loss and heat generation, ensuring that the system remains cool and conserves energy.
  • Low Quiescent Current: It features a low quiescent current that contributes to the reduction of standby power consumption, which is critical for battery-powered devices.
  • Power-Save Mode: The device includes a power-save mode that reduces switching frequency under light loads, further enhancing battery life in portable applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the system from potential damage due to overheating or excessive current draw.
  • Compact Package: The MAX8622ETB+T is offered in a tiny, 10-pin TDFN package, which is ideal for space-constrained applications.

Applications

The MAX8622ETB+T is particularly well-suited for a variety of portable devices where efficient power conversion is critical. This includes:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • GPS and Handheld Navigation Systems
  • Digital Cameras and Camcorders
  • Other Battery-Powered Devices

With its excellent power efficiency, small footprint, and robust protection features, the Maxim Integrated MAX8622ETB+T step-down converter is an exemplary choice for designers looking to enhance the performance and battery life of their portable applications.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5733 $59.1859
55+ $2.1113 $116.1215
85+ $2.0455 $173.8675
117+ $1.9797 $231.6249
151+ $1.9138 $288.9838
203+ $1.7152 $348.1856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess