EN
  • EN
  • DE

MAX8578ETJ+

Part No MAX8578ETJ+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706804-MAX8578ETJ+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8578ETJ+ CAD Model

Description

Maxim Integrated's MAX8578ETJ+ Voltage Regulator

The MAX8578ETJ+ is a versatile and efficient voltage regulator designed by Maxim Integrated, a company renowned for its high-performance analog and mixed-signal engineering solutions. This particular component is engineered to cater to a wide range of power management applications, delivering a stable and reliable voltage supply to ensure optimal performance of electronic devices.

Key Features

  • High Efficiency: The MAX8578ETJ+ boasts a high efficiency rate, which is crucial for minimizing heat generation and conserving energy in battery-powered devices.
  • Wide Input Voltage Range: This voltage regulator is capable of handling a broad input voltage range, making it suitable for a variety of power sources and ensuring compatibility with different system architectures.
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their application, providing flexibility and precision in power supply management.
  • Thermal Protection: The device includes thermal protection features that prevent damage from overheating, enhancing the longevity and reliability of both the regulator and the system it powers.
  • Small Footprint: The MAX8578ETJ+ comes in a compact package, which is ideal for space-constrained applications where board real estate is at a premium.

Applications

The MAX8578ETJ+ is suitable for a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Data storage and memory modules
  • Consumer electronics
  • Medical equipment

Technical Specifications

The device operates within a specified temperature range and features multiple safeguards to ensure stable operation under various conditions. It is designed with a fixed frequency, PWM control scheme to provide a low-noise power supply, and it supports both ceramic and electrolytic output capacitors, offering design flexibility.

For engineers and designers looking for a reliable power management solution, the MAX8578ETJ+ from Maxim Integrated stands out as a high-quality component that combines performance, efficiency, and versatility. Its robust feature set ensures that it can meet the rigorous demands of modern electronic systems, maintaining consistent power delivery and contributing to the overall stability and functionality of the end product.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess