EN
  • EN
  • DE

AT89C51-24JI

Part No AT89C51-24JI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89C
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 24MHz
Connectivity UART/USART
Number of I/O 32
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT89C51
Standard Package 71 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566082-AT89C51-24JI
Ultra Librarian 3D Model Ultra Librarian AT89C51-24JI CAD Model

Description

The AT89C51-24JI is a powerful microcontroller from Microchip Technology, which is renowned for its high-performance and versatility in a wide range of applications. This particular model is part of the AT89C51 series, which is based on the industry-standard 8051 architecture, ensuring compatibility with a broad array of development tools and existing code bases.

Key Features:

  • CPU: The core of the AT89C51-24JI operates at up to 24 MHz, providing a balanced trade-off between speed and power consumption. Its efficient 8-bit processor is capable of executing most instructions in just a few clock cycles, making it a great choice for time-critical applications.
  • Memory: Equipped with 4KB of Flash memory, this microcontroller allows for in-system programmability and offers enough space for complex programs. Additionally, it has 128 bytes of RAM for temporary data storage and efficient processing.
  • I/O Ports: With 32 programmable input/output lines spread across four 8-bit ports, the AT89C51-24JI provides ample flexibility for interfacing with external devices, sensors, and actuators.
  • Peripherals: This microcontroller includes a range of built-in peripherals, such as two 16-bit timer/counters, a full-duplex serial port, and interrupt control system with multiple sources. These features enable the development of sophisticated control systems without the need for additional components.
  • Operating Voltage: It operates within a range of 4.5V to 5.5V, making it compatible with standard logic levels and suitable for integration into a variety of power environments.
  • Temperature Range: The AT89C51-24JI is designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to +85°C.
  • Packaging: The product is available in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring robustness and ease of mounting on printed circuit boards.

The AT89C51-24JI from Microchip Technology is an ideal choice for designers looking for a microcontroller that offers a good balance of performance, memory, and I/O capabilities. Whether it's being used in industrial control systems, consumer electronics, automotive applications, or computer peripherals, this microcontroller provides the reliability and flexibility needed to meet the demands of complex and varied tasks.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2205 $66.6150
65+ $1.8221 $118.4365
100+ $1.7651 $176.5100
140+ $1.7082 $239.1480
175+ $1.6512 $288.9600
235+ $1.4804 $347.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess