EN
  • EN
  • DE

MAX8538EEI

Part No MAX8538EEI
Manufacturer Maxim Integrated
Catalog Misc Products
Description PLASTIC ENCAPSULATED DEVICES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829994-MAX8538EEI
Ultra Librarian 3D Model Ultra Librarian MAX8538EEI CAD Model

Description

Maxim Integrated MAX8538EEI - High-Efficiency Step-Down Controller

The MAX8538EEI from Maxim Integrated is a versatile and high-performance step-down controller designed for a wide range of power management applications. This advanced component is engineered to provide efficient voltage regulation with a high degree of precision, making it an ideal solution for systems that require reliable power delivery.

With its integrated features and robust design, the MAX8538EEI is capable of driving N-Channel MOSFETs in a synchronous-rectified buck topology, which significantly enhances power efficiency, especially in light-load conditions. This makes the MAX8538EEI particularly well-suited for portable devices, networking equipment, and other applications where power conservation is critical.

Key features of the MAX8538EEI include:

  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and ensuring compatibility with a diverse set of applications.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their system, providing flexibility and precision in power regulation.
  • High Efficiency: The synchronous-rectified buck topology maximizes efficiency, reducing heat generation and improving overall system performance.
  • Integrated Oscillator: With an onboard oscillator, the MAX8538EEI simplifies the design process and reduces external component count, saving space and cost.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the system against excessive currents that could potentially cause damage.
  • Thermal Shutdown: The device includes a thermal shutdown feature that prevents overheating, enhancing the longevity and reliability of the system.

The MAX8538EEI comes in a compact 28-pin QSOP package, making it a space-efficient choice for modern electronic designs where board real estate is at a premium. Its operational temperature range of -40°C to +85°C ensures that it can withstand harsh environmental conditions without compromising performance.

Overall, the Maxim Integrated MAX8538EEI step-down controller stands out as a high-quality power management solution that combines efficiency, versatility, and protection features to meet the demands of today's sophisticated electronic systems.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6052 $61.6572
26+ $4.5992 $119.5792
39+ $4.4560 $173.7840
54+ $4.3116 $232.8264
70+ $4.1684 $291.7880
93+ $3.7376 $347.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess