The MAX8510EXK45+ from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous 4.5V output voltage. Suitable for a wide range of applications, this voltage regulator is capable of sourcing up to 120mA of output current while maintaining a low 170µV RMS output noise, making it an excellent choice for noise-sensitive circuits such as RF applications.
One of the key features of the MAX8510EXK45+ is its low dropout voltage, which allows for efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving efficiency. This makes it particularly useful in battery-powered devices where extending battery life is crucial.
The device comes in a compact 5-pin SC70 package, which is ideal for space-constrained applications. Its small footprint does not compromise performance, as it includes thermal overload protection and current limit to ensure reliable operation under various conditions.
Key Features:
- Fixed 4.5V Output Voltage
- Up to 120mA Output Current
- Low 170µV RMS Output Noise
- Low Dropout Voltage
- High PSRR (Power Supply Rejection Ratio)
- Thermal Overload Protection
- Current Limit Protection
- Compact 5-Pin SC70 Package
With its high power supply rejection ratio (PSRR), the MAX8510EXK45+ effectively filters out fluctuations in the input voltage, ensuring a stable and clean output voltage. This feature, along with its low noise, makes it an excellent choice for powering sensitive analog circuits, such as precision ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), as well as VCOs (Voltage-Controlled Oscillators) in communication devices.
Whether you are designing a portable device, a precision sensor system, or any application that requires a stable and low-noise power supply, the MAX8510EXK45+ from Maxim Integrated is a reliable and efficient solution that meets the stringent requirements of modern electronic devices.