EN
  • EN
  • DE

MAX8213ACSE+Y

Part No MAX8213ACSE+Y
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706680-MAX8213ACSE+Y
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8213ACSE+Y CAD Model

Description

Maxim Integrated MAX8213ACSE+Y Microprocessor Voltage Monitors

The MAX8213ACSE+Y is a high-quality microprocessor (μP) supervisory circuit designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This device is specifically engineered to monitor the power supply voltage levels of microprocessors, providing a reliable safeguard against power failures and brownout conditions.

This voltage monitor is encapsulated in a 16-pin SOIC (Narrow) package, making it suitable for surface-mount technology (SMT) and ensuring a compact footprint on printed circuit boards (PCBs). The device is characterized by its precision voltage sensing capabilities, which are critical for maintaining the integrity and stability of microprocessor-based systems.

The MAX8213ACSE+Y operates by monitoring the voltage level of the power supply connected to the microprocessor. If this voltage falls below a predetermined threshold, the device reacts by asserting a reset signal to the microprocessor. This reset signal ensures that the microprocessor restarts cleanly during power-up, power-down, and brownout conditions. The reset output remains active until the supply voltage returns to an acceptable level and stabilizes, ensuring the microprocessor operates under optimal conditions.

One of the key features of the MAX8213ACSE+Y is its active-low RESET output, which provides a clear indication of the power supply status. This feature is particularly useful for systems that require a high level of reliability and cannot tolerate any form of data corruption that may result from an unexpected power loss.

Additionally, the device boasts a low power consumption, making it an ideal choice for power-sensitive applications. Its wide operating temperature range ensures reliable performance across various environmental conditions, which is essential for industrial and automotive applications where temperature extremes are common.

In summary, the Maxim Integrated MAX8213ACSE+Y microprocessor voltage monitor is a critical component for ensuring the reliability and stability of systems that rely on microprocessors. Its precision voltage sensing, low power consumption, and robust packaging make it a versatile and indispensable tool for designers looking to enhance the safety and performance of their electronic products.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1887 $60.9435
12+ $10.0011 $120.0132
18+ $9.6893 $174.4074
25+ $9.3763 $234.4075
32+ $9.0633 $290.0256
43+ $8.1266 $349.4438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess