EN
  • EN
  • DE

MAX813LCPA K

Part No MAX813LCPA K
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706636-MAX813LCPA K
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX813LCPA K CAD Model

Description

Product Overview: MAX813LCPA K

The MAX813LCPA K from Maxim Integrated is a sophisticated supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It provides a significant level of system reliability and accuracy required in critical applications. This compact and efficient component ensures that your system operates within safe voltage thresholds, thereby protecting sensitive electronic components from damage due to unexpected power fluctuations.

Key Features

  • Precision Monitoring: The MAX813LCPA K offers precise monitoring of power supply voltages, ensuring that the system remains within operational limits.
  • Power-On Reset: It incorporates a power-on reset feature that guarantees a clean start for microprocessors by holding them in reset until the system voltage has stabilized.
  • Manual Reset: A manual reset input allows for an external trigger to reset the system, which is useful for debugging or when a controlled system restart is needed.
  • Low Power Consumption: Designed with energy efficiency in mind, this supervisory circuit consumes minimal power, making it suitable for battery-operated devices.
  • Versatile Voltage Options: The device can monitor different voltage thresholds to cater to a variety of system requirements.
  • Compact Packaging: Packaged in an 8-pin DIP (Dual In-line Package), the MAX813LCPA K is designed for easy integration into a wide range of electronic assemblies.

Applications

The MAX813LCPA K is versatile and can be used in various applications where voltage monitoring is critical. It is ideal for use in:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Industrial Controllers
  • Telecommunications Equipment

With its robust design and reliable performance, the MAX813LCPA K from Maxim Integrated stands out as a superior choice for system designers looking to enhance the safety and stability of their electronic products. Whether it's for industrial-grade machines or consumer electronics, this supervisory circuit is engineered to deliver the performance and protection your applications demand.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess