EN
  • EN
  • DE

ATMEGA324PA-B15AZ

Part No ATMEGA324PA-B15AZ
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818022-ATMEGA324PA-B15AZ
Ultra Librarian 3D Model Ultra Librarian ATMEGA324PA-B15AZ CAD Model

Description

The ATMEGA324PA-B15AZ is an 8-bit AVR microcontroller from Microchip (formerly Atmel). It's a high-performance, low-power microcontroller with advanced RISC architecture. This microcontroller is commonly used in embedded systems applications requiring a balance of processing power, memory, and peripheral functionality.

Applications

  • Embedded control systems
  • Industrial automation
  • Consumer electronics
  • Robotics

Features

  • AVR Architecture: High-performance 8-bit AVR RISC architecture.
  • 32KB Flash Memory: In-system self-programmable flash memory.
  • 1KB EEPROM: Electrically Erasable Programmable Read-Only Memory for non-volatile data storage.
  • 2KB SRAM: Static Random-Access Memory for data storage during program execution.
  • Timers/Counters: Multiple timers/counters with compare modes, PWM, and prescaling.
  • USART: Universal Synchronous/Asynchronous Receiver/Transmitter for serial communication.
  • SPI: Serial Peripheral Interface for communication with peripheral devices.
  • I2C: Two-Wire Interface for communication with peripheral devices.
  • ADC: 10-bit Analog-to-Digital Converter for analog signal acquisition.
  • GPIO: General Purpose Input/Output pins for interfacing with external components.

Benefits

  • High Performance: AVR architecture provides efficient code execution.
  • Flexible Memory Options: Combination of Flash, EEPROM, and SRAM provides ample storage for program code and data.
  • Versatile Peripherals: Wide range of peripherals enables interfacing with various external devices.
  • Low Power Consumption: Optimized for low-power applications, extending battery life.

Additional Details

The ATMEGA324PA-B15AZ operates at a specified clock frequency, which affects its processing speed. It comes in a variety of package options, including TQFP and QFN. The operating voltage range and other electrical characteristics are specified in the datasheet. Detailed information regarding the microcontroller's programming, debugging, and interfacing can be found in the product documentation. The number of I/O pins, interrupt vectors, and detailed timing specifications are included in the datasheet.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess