EN
  • EN
  • DE

MAX813CPA

Part No MAX813CPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706633-MAX813CPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX813CPA CAD Model

Description

The MAX813CPA is a highly reliable supervisory circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This supervisory circuit is engineered to monitor power supplies in microprocessor and digital systems, providing a significant layer of protection and stability. It ensures that the microprocessor always starts up in a known state and helps to prevent code execution errors during power-up, power-down, and brown-out conditions.

Key Features

  • Power Supply Monitoring: The MAX813CPA is adept at keeping a vigilant eye on the system power supply, ensuring voltages remain within operational thresholds.
  • Manual Reset Input: It includes a manual reset input that allows for a system reset to be triggered with an external button or signal.
  • Reset Timeout: The circuit generates a reset pulse when it detects an out-of-tolerance power supply, with a timeout period that ensures the system has sufficient time to return to a stable state.
  • Low Power Consumption: This device is designed for low power consumption, making it an ideal choice for power-sensitive applications.
  • High Accuracy: It offers high accuracy in monitoring the power supply, ensuring reliable operation of the connected microprocessor system.
  • Wide Operating Temperature: The MAX813CPA operates effectively across a broad temperature range, making it suitable for various environments and applications.

Applications

The MAX813CPA is versatile and can be used in a variety of applications where precise power supply monitoring is critical. These applications include:

  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Portable/Battery-Powered Equipment

Technical Specifications

The device comes in an 8-pin PDIP package and operates over a wide voltage range. It is designed to be robust and reliable, with built-in features to prevent system errors due to power supply issues.

For detailed technical specifications, designers and engineers are encouraged to consult the MAX813CPA datasheet provided by Maxim Integrated. This datasheet contains in-depth information on electrical characteristics, pin configurations, timing diagrams, and application circuits.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess