EN
  • EN
  • DE

MAX811REUR-T

Part No MAX811REUR-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706619-MAX811REUR-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX811REUR-T CAD Model

Description

The MAX811REUR-T is a compact, highly integrated microprocessor (μP) supervisory circuit designed by Maxim Integrated to monitor power supplies in μP and digital systems. It provides a significant level of system reliability and accuracy required for critical electronic applications. This device is particularly suitable for portable and space-constrained applications due to its small SOT23 packaging.

The MAX811REUR-T is engineered to maintain system integrity by monitoring the power supply voltage level. It asserts a reset signal whenever the VCC supply voltage falls below a preset threshold, ensuring that the μP resets cleanly during power-up, power-down, and brown-out conditions. The reset output remains asserted for a minimum timeout period after VCC has risen above the reset threshold level, providing a stable system reset.

One of the key features of the MAX811REUR-T is its precision factory-set VCC reset threshold levels which cater to a wide variety of applications. This device offers a low supply current, making it an energy-efficient solution for battery-operated devices. Additionally, the reset comparator is designed to ignore fast transients on VCC, which helps in preventing false resets from occurring, thus enhancing system reliability.

Other notable features include:

  • Immunity to short VCC transients
  • Ability to assert reset with VCC down to 1.2V
  • Low power consumption
  • 150ms minimum power-on reset pulse width
  • Debounced manual reset input

With its combination of features, the MAX811REUR-T is an excellent choice for use in microcontroller systems, computers, controllers, intelligent instruments, portable/battery-powered equipment, and other critical μP-powered systems where precise monitoring of the power supply is required to ensure proper operation.

Maxim Integrated's commitment to high-quality and reliability ensures that the MAX811REUR-T voltage monitor is a dependable component for safeguarding your electronic systems from the adverse effects of unpredictable power supply conditions.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess