EN
  • EN
  • DE

MAX792TESE+

Part No MAX792TESE+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3.06V 1 Active High/Active Low/Push-Pull 16-Pin SOIC N / IC SUPERVISOR MPU 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.06V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 787027-MAX792TESE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX792
Introduction Date June 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX792TESE+ CAD Model

Description

Maxim Integrated MAX792TESE+ Precision Voltage Monitor

The Maxim Integrated MAX792TESE+ is a highly precise voltage monitor designed to ensure the reliability and stability of your power supplies. This compact and efficient component is crucial for applications that require consistent voltage regulation and monitoring, such as computer systems, battery-powered devices, and industrial equipment.

At the heart of the MAX792TESE+ lies its ability to monitor undervoltage (UV) and overvoltage (OV) conditions. With a factory-set voltage threshold, it provides an accurate and reliable response to any deviations from the desired voltage levels. The device operates over a wide voltage range, making it versatile for multiple applications.

The voltage monitor is encapsulated in a 16-pin narrow SO package, ensuring a small footprint on the PCB and making it suitable for space-constrained environments. Its low power consumption is an added advantage, especially for battery-operated devices where energy efficiency is paramount.

Key features of the MAX792TESE+ include:

  • Accurate voltage monitoring for both OV and UV conditions
  • Factory-set thresholds for plug-and-play convenience
  • Wide operating voltage range catering to a variety of applications
  • Compact 16-pin narrow SO packaging suitable for tight spaces
  • Low power consumption enhancing energy efficiency
  • Manual reset input for additional control
  • Active-low reset output that remains asserted for a minimum of 140ms after all conditions are met for a reset

Integration of the MAX792TESE+ into your system is straightforward, thanks to its simplicity and well-documented datasheet provided by Maxim Integrated. The device also includes a manual reset input, which allows for an external trigger to initiate a system reset. Furthermore, the active-low reset output ensures that the system has adequate time to stabilize after a power disturbance before normal operation resumes.

In conclusion, the Maxim Integrated MAX792TESE+ provides a reliable solution for monitoring voltage conditions, protecting sensitive electronic components from damage due to improper power levels. Its precision, low power consumption, and compact design make it an excellent choice for a wide range of applications where voltage stability is critical.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess