EN
  • EN
  • DE

MAX7661ESA

Part No MAX7661ESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706458-MAX7661ESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7661ESA CAD Model

Description

Maxim Integrated MAX7661ESA Voltage Converter

The MAX7661ESA is a versatile, high-efficiency, low-power CMOS voltage converter designed and manufactured by Maxim Integrated. This compact integrated circuit (IC) is engineered to provide reliable voltage conversion solutions for a wide range of electronic applications. The MAX7661ESA is particularly well-suited for battery-powered devices, portable instruments, and any other systems where efficient power management is critical.

One of the key features of the MAX7661ESA is its ability to perform voltage inversion, converting a positive voltage into a negative one without the need for an external diode. This function is particularly useful in applications that require a dual supply from a single battery source. The device operates over a wide input voltage range from +1.5V to +10V, making it adaptable to various power sources and ensuring compatibility with a broad spectrum of products.

The MAX7661ESA also boasts a high conversion efficiency, which helps to extend battery life and reduce heat generation within electronic systems. Its quiescent current is exceptionally low, further conserving power when the device is in standby mode. This feature is especially beneficial for portable devices that require long battery life and minimal power draw when not in active use.

Designed in a compact 8-pin SOIC package, the MAX7661ESA is easy to integrate into space-constrained designs. Its small footprint allows for its use in miniaturized electronic assemblies without compromising performance. The IC's robust design ensures reliable operation over a temperature range of -40°C to +85°C, catering to a wide array of environmental conditions.

In conclusion, the Maxim Integrated MAX7661ESA is a high-performance voltage converter that offers designers a practical solution for efficient power management. Its ability to perform voltage inversion, combined with high efficiency and low quiescent current, makes it an ideal choice for a variety of applications where space, power, and reliability are key considerations.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess