EN
  • EN
  • DE

MAX6384XS26D3

Part No MAX6384XS26D3
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705459-MAX6384XS26D3
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6384XS26D3 CAD Model

Description

The MAX6384XS26D3 is a highly reliable, low-power microprocessor (μP) supervisory circuit designed by Maxim Integrated to monitor power supplies in μP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in system monitoring applications. This device is particularly suitable for portable electronics, computers, controllers, and intelligent instruments where maintaining the correct operation of the μP during power fluctuations is critical.

This supervisory circuit operates by providing a reset signal to the connected μP during power-up, power-down, and brownout conditions. When the monitored power supply voltage falls below a preset threshold, the MAX6384XS26D3's active-low reset output is asserted to prevent the μP from executing erroneous instructions. This reset signal remains asserted for a minimum timeout period after the supply voltage exceeds the reset threshold, ensuring the μP has adequate time to stabilize.

Key Features of MAX6384XS26D3

  • Precision Factory-Set Reset Thresholds: The device comes with factory-set reset thresholds tailored to the 2.63V level, ideal for 2.7V to 3.3V powered circuits.
  • Low Power Consumption: With its low power draw, the MAX6384XS26D3 is an excellent choice for battery-operated devices, contributing to longer battery life and improved energy efficiency.
  • Manual Reset Input: A manual reset input is provided, allowing for a system reset to be initiated by external hardware or software controls.
  • Immune to Short VCC Transients: The device is designed to ignore short transients on the VCC line, preventing unnecessary resets due to brief power glitches.
  • Compact Form Factor: The MAX6384XS26D3 is available in a small, surface-mount SC70 package, making it suitable for space-constrained applications.

Applications

The MAX6384XS26D3 is versatile and can be used in a wide range of applications. Its primary use is to ensure system stability by providing a reset signal to μPs during power disturbances. This makes it ideal for:

  • Portable/Battery-Powered Equipment
  • Computers and Servers
  • Embedded Systems
  • Data Storage Systems
  • Medical Devices
  • Industrial Controllers

Overall, the MAX6384XS26D3 from Maxim Integrated is a robust solution for system monitoring, offering a blend of precision, low power consumption, and ease of integration, all of which contribute to a more reliable and efficient electronic system design.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $3.2490

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9316 $51.2380
135+ $0.7644 $103.1940
205+ $0.7406 $151.8230
280+ $0.7167 $200.6760
365+ $0.6928 $252.8720
485+ $0.6211 $301.2335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,902 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess