The MAX7572JN05 from Maxim Integrated is a high-precision, low-power temperature sensor designed for a wide range of applications, from industrial systems to consumer electronics. This advanced sensor provides accurate temperature measurements with a digital output, making it easy to integrate into various electronic systems.
Key Features
- High Accuracy: The MAX7572JN05 offers a temperature accuracy of ±1°C over a wide temperature range, ensuring reliable readings for critical applications.
- Low Power Consumption: Designed for energy-efficient operation, this sensor is ideal for battery-powered devices where power conservation is crucial.
- Digital Interface: It features a simple digital interface that can be easily connected to microcontrollers and other digital systems without the need for analog-to-digital converters.
- Wide Operating Temperature Range: The device operates over a temperature range of -55°C to +125°C, making it suitable for extreme environments.
- Small Footprint: The compact size of the sensor allows for easy integration into space-constrained designs.
Applications
The MAX7572JN05's versatility makes it an excellent choice for a variety of applications, including:
- Industrial control systems
- Environmental monitoring
- Medical equipment
- Automotive systems
- Consumer electronics
- Computer peripherals
Technical Specifications
Parameter
Value
Accuracy
±1°C
Operating Temperature Range
-55°C to +125°C
Supply Voltage
3.0V to 5.5V
Package Type
8-Pin DIP
Interface Type
Digital
Maxim Integrated's commitment to quality and innovation ensures that the MAX7572JN05 temperature sensor is a reliable and efficient solution for temperature monitoring needs across various industries.