Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Voltage - Supply 4.75V ~ 26V
Current - Supply 1.5 mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX1610
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629598-MAX1610CSE
Ultra Librarian 3D Model Ultra Librarian MAX1610CSE CAD Model

Description

The MAX1610CSE from Maxim Integrated is a high-performance, integrated circuit designed for advanced power management applications. This versatile chip is an ideal solution for systems requiring efficient battery charging and power control. Encased in a compact SOP-16 package, the MAX1610CSE offers a blend of features that make it a valuable component for designers of portable electronic devices.

Key Features

  • Smart Charging: The MAX1610CSE provides intelligent charging capabilities for NiMH or NiCd batteries, ensuring a rapid and safe charging cycle.
  • Flexible Voltage Input: This IC can operate with an input voltage range that accommodates various power sources, making it adaptable to different operating environments.
  • Temperature Monitoring: With an integrated temperature sensor interface, the MAX1610CSE can monitor the battery temperature during charging to prevent overheating and ensure safety.
  • Charge Termination: The device includes automatic charge termination based on temperature, voltage, and charge time, which helps to extend battery life and conserve energy.
  • High-Efficiency: The IC's design focuses on high efficiency, minimizing power loss during operation and contributing to longer battery life in portable devices.

Applications

The MAX1610CSE is suitable for a wide range of applications, particularly where efficient battery management is crucial. Some of these applications include:

  • Portable computers and peripherals
  • Handheld instruments
  • Medical devices
  • Consumer electronics

Technical Specifications

The technical specifications of the MAX1610CSE provide insight into its capabilities:

  • Package Type: SOP-16
  • Input Voltage Range: Specified by manufacturer
  • Charge Termination Techniques: Temperature, voltage, and timer-based
  • Temperature Monitoring: Integrated sensor interface

In summary, the MAX1610CSE from Maxim Integrated is a comprehensive power management solution that combines smart charging with high efficiency. It is engineered to meet the demands of modern portable devices, ensuring safe and efficient battery charging and extending device usability.

You May Also Be Interested in

Microchip Technology
High Voltage EL Lamp Driver IC | IC LED DRIVER 8MSOP
Lowest to $0.4760
ECAD model for HV825MG-G
Maxim Integrated
CCFL BACKLIGHT CONTROLLER
Need more? Email Us
ECAD model for MAX8722EEG
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
ECAD model for UBA2015AT/1,118
Microsemi Corporation
IC CTLR CCFL BACKLIGHT 16-TSSOP
Lowest to $15.6784
ECAD model for LX1691BIPW-TR
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
ECAD model for MIC4832YMM TR
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONVERTER CTLR 8-DIP
Lowest to $1.4463
ECAD model for IR2161PBF
Texas Instruments
HID Lamp Controller
Need more? Email Us
ECAD model for UCC3305DW
STMicroelectronics
ELECTRONIC DRIVER FOR CFL APPLICATION
Need more? Email Us
ECAD model for VK05CFL
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
ECAD model for UC3872N

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention