Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Ballast Controller
Frequency 57kHz ~ 78kHz
Operating Supply Voltage 4.5 V ~ 24 V
Operating Supply Current 6mA
Dimming No
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1275835-UC2872N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UC2872
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC2872N CAD Model

Description

The UC2872N, manufactured by Texas Instruments, is a state-of-the-art resonant-mode controller integrated circuit designed to deliver superior performance for power supply systems. This advanced controller is specifically tailored for applications that require high efficiency, such as telecommunication equipment, server power supplies, and energy-sensitive industrial applications.

Key Features

  • Resonant Switching: The UC2872N utilizes resonant-mode switching techniques to minimize switching losses and enhance system efficiency, particularly at high frequencies.
  • Variable Frequency Control: This controller operates with a variable frequency control method, which adjusts the operating frequency in response to load conditions, thereby optimizing performance.
  • High-Efficiency Operation: Designed for zero-voltage switching (ZVS), the UC2872N reduces switching stress and allows for cooler operation, leading to a higher efficiency power supply design.
  • Integrated Fault Protection: The device includes comprehensive protection features such as over-current, over-voltage, and under-voltage lockout, ensuring reliable operation under adverse conditions.
  • Adjustable Dead-Time: With its adjustable dead-time control, the UC2872N helps designers to fine-tune the performance of the power stage to achieve optimal efficiency.

Applications

The UC2872N is ideal for a wide range of applications that demand high efficiency and reliability. It is particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • DC-to-DC converters
  • Telecommunication equipment power supplies
  • Server and computer power supplies
  • Industrial power systems

Technical Specifications

Parameter Value Operating Frequency Variable Supply Voltage 10V to 20V Temperature Range -40°C to +85°C Package PDIP-16

With its robust feature set and flexible operation, the UC2872N resonant-mode controller from Texas Instruments is a compelling choice for designers looking to create efficient and reliable power supply solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
Lowest to $3.2146
ECAD model for MP1038EY
Supertex, Inc
High Voltage EL Lamp Driver for Low Noise Applications
Lowest to $0.2639
ECAD model for HV857MG
Monolithic Power Systems Inc.
Lowest to $0.9055
ECAD model for MP1026EF
NXP / Nexperia
UBA2201T/N1,518
Lowest to $2.2392
ECAD model for UBA2201T/N1
Infineon Technologies
BALLAST CONTROL IC | IC CNTL BALLAST 600V 0.5A 14SOIC
Need more? Email Us
ECAD model for IR2156S
NXP / Nexperia
600 V dimmable power IC for compact fluorescent lamps
Lowest to $2.1991
ECAD model for UBA2028T
Monolithic Power Systems Inc.
Lowest to $1.9159
ECAD model for MP1010BEF
NXP / Nexperia
Half-bridge power IC family for CFL lamps
Need more? Email Us
ECAD model for UBA2211BP
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
ECAD model for MIC4830YML TR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention