EN
  • EN
  • DE

MAX7524JCSE

Part No MAX7524JCSE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706411-MAX7524JCSE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7524JCSE CAD Model

Description

Maxim Integrated MAX7524JCSE Product Overview

The MAX7524JCSE from Maxim Integrated is a precision, low-power, 12-bit digital-to-analog converter (DAC) designed to provide high-performance digital-to-analog conversion in a compact package. This product is ideal for applications that require accurate analog output from a digital source, such as industrial control systems, automated test equipment, and data acquisition systems.

Key Features:

  • High Resolution: The MAX7524JCSE offers a 12-bit resolution, ensuring fine granularity and precise control over the analog output.
  • Low Power Consumption: Designed for efficiency, this DAC consumes minimal power, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage Range: It operates over a wide range of supply voltages from +4.5V to +15.5V, providing flexibility in various system designs.
  • Stable and Accurate: The device features a stable and accurate performance over temperature, ensuring reliability in challenging conditions.
  • Compact Package: The MAX7524JCSE comes in a small 16-pin CERDIP package, which is beneficial for space-constrained applications.

Applications:

The versatility of the MAX7524JCSE makes it an excellent choice for a wide array of applications, including:

  • Process Control Systems
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Portable Instrumentation
  • Computerized Calibration

Easy Integration:

Integration of the MAX7524JCSE into existing systems is straightforward, thanks to its industry-standard interface. The device's digital input is compatible with most microprocessors and microcontrollers, allowing for easy communication and control.

Quality and Reliability:

As with all Maxim Integrated products, the MAX7524JCSE is manufactured to high standards, ensuring both quality and reliability. Customers can trust this DAC to perform consistently over time and under various environmental conditions.

In summary, the MAX7524JCSE from Maxim Integrated is a top choice for designers looking for a reliable, high-resolution DAC that offers both performance and compactness. Whether for industrial, testing, or portable applications, this product delivers on its promise of precision and efficiency.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess