EN
  • EN
  • DE

DS1230WP-100

Part No DS1230WP-100
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description DS1230WP-100 Maxim
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 100 ns
Mounting SMD (SMT)
Case / Package Module
Contact Plating Tin
Data Bus Width 8 b
Density 256 kb
Frequency 100 GHz
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Memory Size 32 kB
Memory Type Non-Volatile, RAM, SRAM
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 34
Operating Supply Voltage 3.3 V
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1056020-DS1230WP-100
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1230WP-100 CAD Model

Description

Maxim Integrated DS1230WP-100 Nonvolatile SRAM

The DS1230WP-100 is a high-quality, nonvolatile SRAM product from Maxim Integrated, designed to provide reliable data retention while eliminating the complexities, overhead, and system level reliability problems caused by battery-backed SRAM. With a storage capacity of 256k, it offers ample space for critical data that must be preserved during power loss.

This innovative memory module integrates a quantity of static RAM, a lithium energy source, and an intelligent control circuitry in a single package. The 100ns access time makes this SRAM exceptionally fast, ensuring that data can be accessed and stored with minimal delay, which is crucial for time-sensitive applications.

The DS1230WP-100 features a 28-pin EDIP (Electrically Erasable Programmable Read-Only Memory Dual In-line Package) or TSOP (Thin Small-Outline Package), allowing for easy integration into a wide variety of systems. This versatility is a testament to the design's consideration for compatibility and adaptability in different hardware contexts.

One of the key highlights of the DS1230WP-100 is its write protection mechanism. It includes a write-protect switch that ensures data integrity by preventing accidental or unauthorized alteration of the memory contents. When the write protect mode is enabled, the memory enters a nonvolatile state, safeguarding the stored data even when the power supply is interrupted.

The onboard battery has a lifespan of over 10 years, guaranteeing long-term data retention without the need for external batteries or additional power sources. This aspect is particularly beneficial for systems where maintenance is difficult or infrequent.

Moreover, the DS1230WP-100 is designed to withstand harsh environments and is characterized by its wide operating temperature range. This feature ensures that the device operates reliably across different climatic conditions, making it suitable for industrial and mission-critical applications.

In summary, the Maxim Integrated DS1230WP-100 offers a robust and reliable nonvolatile memory solution for applications requiring fast access times, data integrity, and long-term data retention without the need for external power sources. Its design and features make it an excellent choice for a wide range of applications in various industries.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.3529 $57.3529
3+ $47.0588 $141.1764
4+ $45.5883 $182.3532
5+ $44.1177 $220.5885
6+ $42.6471 $255.8826
8+ $38.2353 $305.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 312 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess