EN
  • EN
  • DE

MAX745EAP-T

Part No MAX745EAP-T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATTERY CHARGER LI+ 20-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1 to 4
Current - Charging Constant - Programmable
Charge Current - Max 4A
Battery Pack Voltage 18V (Max)
Maximum Supply Voltage 24V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 207549-MAX745EAP-T
Ultra Librarian 3D Model Ultra Librarian MAX745EAP-T CAD Model

Description

Maxim Integrated's MAX745EAP-T: Advanced Lithium-Ion Battery Charger IC

The MAX745EAP-T from Maxim Integrated is a sophisticated charging solution designed for single-cell lithium-ion (Li+) batteries. This high-performance integrated circuit (IC) is engineered to optimize charging while ensuring safety and efficiency in a variety of applications, from portable devices to backup power systems.

The MAX745EAP-T provides a precise and controlled charging process through its advanced features. It offers an adjustable charge voltage up to 4.2V with ±0.75% accuracy, ensuring that the battery is charged to its maximum capacity without overcharging, which could potentially damage the battery and reduce its lifespan. The charge current is also adjustable, allowing users to tailor the charging speed to the specific needs of their application and battery capacity.

This IC supports a wide input voltage range, making it versatile for use with various power supplies. Its high-frequency switch-mode operation enables the use of small external components, thereby reducing the overall solution size and making it an excellent choice for space-constrained applications.

Safety features are paramount in the design of the MAX745EAP-T. It includes prequalification charging for deeply discharged cells, a top-off charge cycle for maximum capacity, and an automatic charge termination when the charge cycle is complete. Additionally, it has thermal protection features that shut down the charge process in the event of excessive temperature, protecting both the charger and the battery from potential heat damage.

The MAX745EAP-T comes in a 20-pin SSOP package, offering a compact footprint suitable for portable devices. It can be programmed through an external resistor, making it a user-friendly option for a wide range of battery charging applications.

In summary, Maxim Integrated's MAX745EAP-T is a comprehensive charging solution that combines precision, versatility, and safety for lithium-ion battery applications. Its ability to deliver a high-quality charge efficiently makes it an ideal choice for designers looking to extend the life and performance of their battery-powered products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3462 $52.0386
8+ $14.2328 $113.8624
11+ $13.7881 $151.6691
15+ $13.3433 $200.1495
20+ $12.8985 $257.9700
26+ $11.5642 $300.6692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess