The ERJ2GEOROOX is a thick film chip resistor manufactured by Panasonic. This resistor is designed for surface mount applications and offers excellent reliability and stability. It is commonly used in various electronic circuits for current limiting, voltage division, and pull-up/pull-down functions.
Applications:
- Consumer electronics
- Industrial equipment
- Automotive electronics
- Power supplies
- Telecommunications equipment
Features:
- Resistance value of 0 ohms (jumper resistor)
- Tolerance of N/A
- Power rating of 0.1W
- Surface mount package (0402 size)
- Thick film construction for high reliability
Benefits:
- Provides a direct connection between two points on a circuit board
- Small size for space-constrained applications
- High reliability ensures long-term performance
- Easy to assemble using surface mount technology
Additional Details:
The ERJ2GEOROOX resistor is essentially a jumper with a resistance value of 0 ohms. The 0402 package size is widely used and compatible with standard pick-and-place equipment. Panasonic provides comprehensive specifications and reliability data for this resistor, ensuring its suitability for demanding applications. The resistor is RoHS compliant, making it environmentally friendly. The thick film construction provides excellent resistance to moisture and sulfur, increasing the resistor's lifespan.