EN
  • EN
  • DE

MAX7448EUD+T

Part No MAX7448EUD+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Quad Low Pass 5MHz 14-Pin TSSOP EP T/R / IC FILTER VIDEO 4CH 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Filter Type Low Pass
Frequency - Cutoff or Center 27MHz
Number of Filters 4
Filter Order 2nd
Operating Supply Voltage 4.75 V ~ 5.25 V
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-TSSOP-EP
Win Source Part Number 786997-MAX7448EUD+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7448
Introduction Date October 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX7448EUD+T CAD Model

Description

Maxim Integrated MAX7448EUD+T Product Overview

The MAX7448EUD+T from Maxim Integrated is a versatile and high-performance video filter amplifier designed to cater to the needs of multi-channel video applications. This integrated circuit (IC) is specifically engineered to provide sharp and clear video quality, making it an ideal choice for a wide range of products including surveillance systems, automotive video systems, and multimedia devices.

Key Features

  • Multi-Channel Capability: The MAX7448EUD+T supports multiple video channels, allowing for simultaneous processing of several video streams, which is essential for applications requiring multi-view displays or recording.
  • Integrated Filters: The device includes integrated lowpass filters that are optimized for standard definition (SD) video signals, ensuring that unwanted high-frequency noise is eliminated, resulting in cleaner video output.
  • High-Quality Video Amplification: It features high-quality amplification capabilities that maintain signal integrity across long cable runs, making it suitable for complex video installations.
  • Flexible Power Supply: This IC operates on a single 5V power supply, providing ease of integration into various system designs without the need for multiple power sources.
  • Power-Saving Modes: The MAX7448EUD+T includes power-saving modes that reduce power consumption when video channels are inactive, contributing to energy-efficient system designs.

Applications

  • Surveillance Systems
  • Automotive Video Systems
  • Video Broadcast Equipment
  • Video Multiplexers
  • Video Distribution Amplifiers

The MAX7448EUD+T comes in a compact TSSOP-14 package, which is conducive to space-constrained applications while still providing excellent thermal performance. Its robust design ensures reliable operation in various environments, making it a dependable choice for critical video processing tasks.

Maxim Integrated's commitment to quality and performance is evident in the MAX7448EUD+T, providing designers with a solution that not only meets but exceeds the requirements for high-quality video signal processing. Whether it's for professional video systems or consumer electronics, this IC stands as a testament to Maxim Integrated's expertise in video technology.

You May Also Be Interested in

Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess