EN
  • EN
  • DE

TLC04CDR

Part No TLC04CDR
Manufacturer Texas Instruments
Catalog Interface - Filters - Active
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Filters - Active
Manufacturer Texas Instruments
Win Source Part Number 217789-TLC04CDR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC04CDR CAD Model

Description

The Texas Instruments TLC04CDR is a high-precision operational amplifier that combines a wide range of advanced features, making it an ideal choice for a multitude of electronic applications. This operational amplifier is part of the renowned TLC series, which is known for its reliability and versatility in the industry.

The TLC04CDR offers a low offset voltage and drift, ensuring accurate signal amplification with minimal error over time and temperature variations. This makes it particularly suitable for precision instrumentation, sensor signal conditioning, and analog to digital converters where stability and accuracy are critical.

With a single supply operation ranging from 4.5V to 36V, or dual supplies of ±2.25V to ±18V, the TLC04CDR provides designers with the flexibility to integrate it into various systems without the need for level shifting or external power supply arrangements. This operational amplifier also boasts a wide bandwidth and fast slew rate, which allows it to handle a broad spectrum of frequencies and transition swiftly between output levels, making it perfect for filtering, amplification, and signal processing tasks.

The TLC04CDR's low input bias and offset currents further contribute to its precision, while the low noise density enhances the signal integrity, making it an excellent choice for audio applications and other noise-sensitive circuits. Additionally, the device features a common-mode input voltage range that includes the negative rail, providing improved linearity and input range.

Packaged in an 8-pin SOIC (Small Outline Integrated Circuit) form factor, the TLC04CDR is designed for easy integration into a wide range of electronic systems. Its compact size and surface-mount packaging allow for efficient use of board space and are well-suited for high-density installations.

In summary, the Texas Instruments TLC04CDR operational amplifier is a high-performance solution that offers precision, versatility, and reliability for engineers and designers looking to enhance their electronic designs with a trusted component from a leading semiconductor manufacturer.

You May Also Be Interested in

Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6122 $50.5708
34+ $2.9638 $100.7692
53+ $2.8712 $152.1736
72+ $2.7786 $200.0592
94+ $2.6860 $252.4840
125+ $2.4081 $301.0125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess