Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 8 Weeks
Features Elliptic, Low Pass Switched Capacitor Filter IC Elliptic, Low Pass Switched Capacitor 5th Order 45kHz 8-uMAX-EP
Manufacturer Maxim Integrated
Package Tube
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-uMax-EP
Family Name MAX7422
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925646-MAX7422EUA+
Ultra Librarian 3D Model Ultra Librarian MAX7422EUA+ CAD Model

Description

Maxim Integrated MAX7422EUA+ Lowpass Filter

The MAX7422EUA+ from Maxim Integrated is a high-performance, 5th-order, lowpass, elliptic filter that offers a precise and stable filtering solution for a wide range of applications. This integrated circuit is designed to operate in a single-supply voltage environment, making it suitable for battery-powered devices and portable applications.

Featuring a fixed cutoff frequency of 25kHz, the MAX7422EUA+ provides excellent selectivity with a sharp roll-off, ensuring that unwanted high-frequency noise and signals are effectively attenuated. This makes the device an ideal choice for applications such as anti-aliasing before analog-to-digital conversion, noise reduction in audio systems, and signal processing in communication devices.

One of the standout features of the MAX7422EUA+ is its low distortion and high signal-to-noise ratio, which ensures that the integrity of the filtered signal is maintained. Additionally, the filter's low power consumption is a significant advantage for power-sensitive designs. With an operating voltage range of 2.7V to 5.5V, this filter can be integrated into a variety of systems without the need for complex power management.

The MAX7422EUA+ comes in a compact 8-pin µMAX package, making it an excellent choice for space-constrained applications. Its small footprint allows designers to minimize PCB space and reduce overall system size. The device also features a shutdown mode that further reduces power consumption when the filter is not in use, making it highly efficient for systems that require power conservation.

With its robust design and high-quality performance, the MAX7422EUA+ is suitable for use in professional audio equipment, wireless communication devices, medical instrumentation, and any other system that requires a high-performance, lowpass filtering solution. Maxim Integrated's commitment to quality ensures that the MAX7422EUA+ will provide reliable and consistent performance for sophisticated electronic designs.

Overall, the MAX7422EUA+ is a testament to Maxim Integrated's expertise in delivering compact, efficient, and high-performance integrated circuits that meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ BAND PASS 24DIP
Lowest to $36.0851
ECAD model for MAX267BENG
Maxim Integrated
IC FILTER 25KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX291EWE+T
Texas Instruments
IC QUAD FILTR FOR D-S MOD 40VQFN
Lowest to $4.2806
ECAD model for AMC1210IRHAR
Texas Instruments
IC QUAD FILTR FOR D-S MOD 40VQFN
Lowest to $7.9182
ECAD model for AMC1210IRHAT
Maxim Integrated
Pin and Resistor Programmed Universal Active Filters | IC FILTER 57KHZ UNIV SWTCH 28DIP
Need more? Email Us
ECAD model for MAX265BCPI
Linear Technology
Active RC, 4th Order Lowpass Filter Family | IC FILTER 256KHZ LOWPASS 16SSOP
Lowest to $24.9275
ECAD model for LTC1563-2IGN
Analog Devices Inc.
IC FILTER 20KHZ LOWPASS 16SOIC
Lowest to $18.2799
ECAD model for LTC1062CSW#TRPBF
Analog Devices Inc.
IC FILTER 35KHZ UNIV SWTCH 20DIP
Need more? Email Us
ECAD model for LTC1061CN#PBF
Analog Devices Inc.
IC FILTER 2.5MHZ LOW PASS 24QFN
Lowest to $137.4046
ECAD model for LTC6603CUF#PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4657 $53.5884
28+ $3.6642 $102.5976
43+ $3.5497 $152.6371
59+ $3.4352 $202.6768
76+ $3.3207 $252.3732
101+ $2.9771 $300.6871
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention