EN
  • EN
  • DE

MAX7415CPA+

Part No MAX7415CPA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single SW-CAP Low Pass 5th Order 15kHz 8-Pin PDIP N / IC FILTER LOWPASS 5TH 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 2.7 V ~ 3.6 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786986-MAX7415CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7415
Introduction Date October 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX7415CPA+ CAD Model

Description

Maxim Integrated MAX7415CPA+ Overview

The MAX7415CPA+ from Maxim Integrated is a high-performance, 5th-order, lowpass, switched-capacitor filter that is designed to provide a sharp cutoff characteristic with low noise. This integrated circuit is particularly well-suited for applications requiring a clean and precise signal processing solution, such as anti-aliasing for data acquisition systems, noise reduction in audio applications, and signal conditioning in communication devices.

Key Features

  • Filter Type: The device implements a 5th-order Chebyshev filter, which provides a sharper cutoff compared to Butterworth filters, making it ideal for applications that require a well-defined passband edge.
  • Cutoff Frequency: The MAX7415CPA+ features a user-selectable cutoff frequency that can be set by an external clock or by using the onboard oscillator. This flexibility allows for easy integration into a wide range of systems with varying requirements.
  • Low Noise Performance: Designed with low noise in mind, this filter ensures that the signal integrity is maintained, which is critical for high-fidelity audio applications and precision instrumentation.
  • Single-Supply Operation: Operating from a single +5V supply, the MAX7415CPA+ simplifies power supply design, making it convenient for use in both portable and fixed equipment.
  • Package Type: The device comes in a compact 8-pin DIP package, which is easy to handle and compatible with standard PCB layouts.

Applications

The versatility of the MAX7415CPA+ allows it to be used in a variety of applications. Some common use cases include:

  • Anti-aliasing for ADCs
  • Audio signal processing and noise reduction
  • Signal conditioning for wireless communication
  • Medical instrumentation filtering
  • Industrial control systems

Conclusion

The MAX7415CPA+ from Maxim Integrated is a robust and versatile lowpass filter that offers designers a compact, noise-efficient solution for a multitude of filtering applications. Its ease of use, combined with the ability to precisely define the cutoff frequency, makes it a valuable component in any signal processing toolkit.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8805 $51.8490
43+ $2.3635 $101.6305
66+ $2.2896 $151.1136
91+ $2.2158 $201.6378
117+ $2.1419 $250.6023
157+ $1.9203 $301.4871
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 528 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess