EN
  • EN
  • DE

MAX7414EUA+

Part No MAX7414EUA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single SW-CAP Low Pass 5th Order 15kHz 8-Pin uMAX / IC FILTER LOWPASS 5TH 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 2.7 V ~ 3.6 V
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 786985-MAX7414EUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7414
Introduction Date September 01, 1998
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX7414EUA+ CAD Model

Description

Maxim Integrated MAX7414EUA+ Product Overview

The MAX7414EUA+ is a high-performance, 5th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the component count in filter design applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this filter offers precision performance in a compact µMAX package, making it ideal for space-constrained applications.

Key Features

  • Filter Type: The MAX7414EUA+ is a 5th-order lowpass elliptic filter, providing sharp roll-off characteristics with excellent stopband attenuation.
  • Programmable Corner Frequency: With a clock-to-corner frequency ratio of 100:1, the filter allows for easy adjustment of the corner frequency to suit various applications without the need for external components.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low supply current of 1.5mA and has a power-down feature that reduces current consumption to 0.2µA, making it ideal for battery-powered devices.
  • Single-Supply Operation: The device functions from a single +5V supply, simplifying power supply requirements and ensuring compatibility with a wide range of systems.
  • Compact Package: Housed in an 8-pin µMAX package, the MAX7414EUA+ is optimized for space-saving designs without compromising on performance.
  • No External Components Required: Unlike traditional continuous-time filters, this switched-capacitor filter requires no external resistors or capacitors for operation, reducing design complexity and board space.

Applications

The versatile nature of the MAX7414EUA+ makes it suitable for a wide array of applications, including:

  • Anti-aliasing for data acquisition systems
  • Post-DAC filtering for digital audio
  • Signal processing and conditioning
  • Communication systems
  • Medical instrumentation

Conclusion

The Maxim Integrated MAX7414EUA+ is a testament to the company's commitment to providing innovative, high-quality analog solutions. By integrating a 5th-order elliptic lowpass filter into a single chip, Maxim has streamlined the design process for engineers, offering a reliable and efficient solution for sophisticated filtering requirements.

You May Also Be Interested in

Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess