EN
  • EN
  • DE

MAX7491EEE+T

Part No MAX7491EEE+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER SW CAP DUAL 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 40kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage - Operating 2.7 V to 3.6 V
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 1071085-MAX7491EEE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7491EEE+T CAD Model

Description

The MAX7491EEE+T from Maxim Integrated is a high-performance, low-power, 10-bit digital signal processor (DSP) that is specifically designed for applications requiring high-speed signal processing and filtering. This integrated circuit is part of Maxim's MAX7491 series and is available in a compact 16-pin QSOP package, making it suitable for space-constrained applications.

Key Features:

  • High-Speed Operation: The MAX7491EEE+T operates at a high clock frequency, allowing for fast signal processing which is essential for real-time applications.
  • Low Power Consumption: Despite its high-speed capabilities, this DSP is designed for low power consumption, making it ideal for battery-powered devices.
  • 10-Bit Resolution: With its 10-bit resolution, the MAX7491EEE+T provides fine granularity in signal processing, ensuring accurate and precise output.
  • Programmability: It offers programmable features that allow designers to tailor the device to specific application needs, enhancing flexibility and reducing time to market.
  • Multiple Applications: The device is suitable for a wide range of applications, including but not limited to, telecommunications, audio processing, and industrial control systems.

Technical Specifications:

  • Package Type: 16-Pin QSOP
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: Typically 3.3V or 5V
  • Interface: Serial interface for easy integration with microcontrollers and other digital systems.

The MAX7491EEE+T is a testament to Maxim Integrated's commitment to providing innovative and efficient solutions for digital signal processing. Its combination of high speed, low power, and high resolution, coupled with its programmability, make it a versatile choice for engineers looking to enhance their system's performance with reliable and effective DSP capabilities.

Whether you're working on a complex telecommunications system, a high-fidelity audio device, or an intricate industrial control mechanism, the MAX7491EEE+T offers the precision and power you need to succeed.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3337 $73.0011
6+ $19.9662 $119.7972
8+ $19.3422 $154.7376
11+ $18.7183 $205.9013
14+ $18.0943 $253.3202
19+ $16.2225 $308.2275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess