EN
  • EN
  • DE

MAX281ACPA

Part No MAX281ACPA
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Zero-Error, Bessel Lowpass Filter | IC FILTER 20KHZ LOWPASS 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 1
Filter Order 5th
Supply Voltage (V) 4.75V ~ 16V, ±2.375V ~ 8V
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX281
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212806-MAX281ACPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX281ACPA CAD Model

Description

The MAX281ACPA is a high-performance operational amplifier (op-amp) designed by Maxim Integrated, renowned for its precision, low noise, and high-speed capabilities. This op-amp is an ideal choice for applications requiring accurate signal conditioning, fast response times, and minimal signal distortion.

Key Features:

  • High Precision: With its low offset voltage and low drift over temperature, the MAX281ACPA ensures high accuracy in signal processing applications.
  • Low Noise: The device boasts an exceptionally low noise density, making it suitable for audio applications and other sensitive instrumentation that require a clean signal.
  • High Speed: The op-amp provides a fast slew rate and wide bandwidth, which are essential for high-speed data acquisition systems and fast signal amplification.
  • Wide Supply Range: It operates with a supply voltage range from ±4.5V to ±18V, allowing for flexible integration into various circuit designs.
  • Stable Operation: The MAX281ACPA is designed for stability with capacitive loads, ensuring reliable performance in a wide range of applications.

Applications:

The versatility of the MAX281ACPA makes it suitable for a diverse set of applications, including:

  • High-quality audio amplification
  • Precision data acquisition systems
  • Active filters and oscillators
  • Professional microphones and mixers
  • Medical instrumentation
  • Test and measurement equipment

Product Specifications:

Parameter Value Package/Case 8-PDIP Mounting Type Through Hole Number of Channels 1 Operating Temperature -40°C to +85°C

In summary, the MAX281ACPA from Maxim Integrated is a top-tier operational amplifier that offers precision, low noise, and high-speed operation, making it a prime choice for professionals seeking quality and reliability in their electronic designs.

You May Also Be Interested in

Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess