EN
  • EN
  • DE

LTC1064-2CSW#PBF

Part No LTC1064-2CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 8TH ORDR LOWPASS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 140kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating ±2.37 V to 8 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1060337-LTC1064-2CSW#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1064-2CSW#PBF CAD Model

Description

Product Overview: LTC1064-2CSW#PBF

The LTC1064-2CSW#PBF is a high-performance, low-pass filter from Linear Technology, designed to meet the demanding requirements of signal processing applications. This integrated circuit offers a precise, eighth-order, low-pass filter in a compact 16-lead wide-body SOIC package. The device is part of Linear Technology's LTC1064 series, which is known for its exceptional filter performance and ease of use.

Key Features

  • Filter Order: The LTC1064-2CSW#PBF is an eighth-order low-pass filter, providing sharp cutoff characteristics and excellent filter response.
  • Clock-Tunable Cutoff Frequency: The cutoff frequency is easily tunable via an external clock, or it can be set with an external resistor, offering design flexibility and adaptability to various applications.
  • Low Noise and Distortion: The device exhibits low noise and low harmonic distortion, making it suitable for high-fidelity audio applications and precision data acquisition systems.
  • Wide Dynamic Range: The LTC1064-2CSW#PBF operates with a wide dynamic range, ensuring the integrity of the signal is maintained even under varying input signal conditions.
  • Single or Dual Supply Operation: This versatile filter can be powered from a single 5V supply or dual ±5V supplies, providing flexibility in system power design.

Applications

The LTC1064-2CSW#PBF is ideal for a variety of applications, including but not limited to:

  • Anti-aliasing for data acquisition systems
  • Audio signal processing
  • Communication systems
  • Instrumentation
  • Spectrum analyzers

Quality and Reliability

Linear Technology ensures that the LTC1064-2CSW#PBF meets the highest quality and reliability standards. The product is well-suited for industrial and commercial-grade applications where long-term stability and performance are critical.

Conclusion

In summary, the LTC1064-2CSW#PBF from Linear Technology is a top-tier, clock-tunable, eighth-order low-pass filter that combines precision, flexibility, and reliability. Its wide dynamic range, low noise, and distortion levels make it an excellent choice for sophisticated signal processing tasks in a variety of markets and applications.

You May Also Be Interested in

Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.5648 $94.5648
2+ $91.5143 $183.0286
3+ $88.4639 $265.3917
4+ $79.3124 $317.2496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess