EN
  • EN
  • DE

MAX7370ETG+T

Part No MAX7370ETG+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description 8 x 8 Key-Switch Controller & LED Driver/GPIOs w I2C Interface & IEC Lvl 4 ESD P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Interface 2-Wire, I2C, Serial
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.229 W
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 24
Number of Segments 4
Operating Supply Current 50 µA
Operating Supply Voltage 3.6 V
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Win Source Part Number 981047-MAX7370ETG+T
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX7370ETG+T CAD Model

Description

The MAX7370ETG+T from Maxim Integrated is a sophisticated keyboard and I/O expander that is designed to simplify the interface between peripheral inputs and the host processor in a variety of applications. This device is particularly suitable for portable electronic applications due to its compact 24-pin TQFN package and low power consumption.

Key Features

  • Flexible Interface Options: The MAX7370ETG+T supports both I²C and SMBus serial interfaces, making it compatible with a wide range of microcontrollers and processors.
  • Expansive I/O Expansion: It provides up to 64 keys in an 8 x 8 matrix configuration, allowing for the creation of extensive user interfaces with a minimal number of pins on the host processor.
  • Adjustable Key Debounce: The device comes with programmable debounce settings to ensure reliable operation and responsiveness for different key types and use conditions.
  • Low Power Consumption: It is optimized for battery-powered devices, featuring a low operating current and a power-saving shutdown mode.
  • Robust ESD Protection: With built-in electrostatic discharge (ESD) protection, the MAX7370ETG+T helps to safeguard the device and extend its operational lifespan.

Applications

The versatility of the MAX7370ETG+T makes it an ideal choice for a diverse array of applications. These include:

  • Mobile phones and smart devices
  • Personal digital assistants (PDAs)
  • Portable media players
  • Remote controls
  • Security systems

Technical Specifications

The MAX7370ETG+T operates over a wide voltage range of 1.71V to 3.6V, which is suitable for most low-voltage applications. The operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions.

Ordering Information

The product is available in tape and reel packaging (denoted by the +T), which is suitable for automated pick-and-place manufacturing processes, making it an efficient choice for mass production.

For detailed specifications, application notes, and additional resources, visit Maxim Integrated's official website or contact their support team for technical assistance.

You May Also Be Interested in

Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2674 $50.8718
17+ $5.9630 $101.3710
26+ $5.7767 $150.1942
36+ $5.5903 $201.2508
47+ $5.4040 $253.9880
62+ $4.8450 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,466 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess