EN
  • EN
  • DE

MAX7359ENBQ+

Part No MAX7359ENBQ+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706340-MAX7359ENBQ+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7359ENBQ+ CAD Model

Description

Maxim Integrated MAX7359ENBQ+ Product Overview

The MAX7359ENBQ+ from Maxim Integrated is a highly versatile and advanced key-switch controller designed to interface with a wide array of mechanical switches. This sophisticated integrated circuit (IC) is engineered to simplify the design and enhance the functionality of user interfaces that involve multiple key switches. It is an ideal solution for applications in consumer electronics, automotive, and industrial control systems where space is at a premium and power efficiency is crucial.

Key Features

  • Integrated Debouncing and Key Interpreting: The MAX7359ENBQ+ comes with built-in switch debouncing and key interpreting capabilities, which eliminates the need for additional processing power to handle these tasks, thereby reducing system complexity and cost.
  • Multiple Key Press Detection: The device can detect and report multiple keys pressed simultaneously, allowing for rich user input without the need for complex external circuitry.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX7359ENBQ+ boasts a low power consumption profile, making it ideal for battery-operated devices.
  • Configurable Key Scan Timing: The timing parameters for key scanning are configurable, providing designers with the flexibility to balance power consumption and key response time according to their specific application needs.
  • Interrupt Output: It features an interrupt output that informs the host processor of key events, allowing the processor to remain in a low-power state until needed.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuits to safeguard against the damaging effects of static electricity, enhancing the durability and longevity of the end product.

Applications

The MAX7359ENBQ+ is suitable for a wide range of applications, including:

  • Mobile Phones and Smart Devices
  • Automotive Control Panels
  • Portable Media Players
  • Remote Controllers
  • Industrial Control Interfaces

With its compact QFN package, the MAX7359ENBQ+ from Maxim Integrated offers a space-saving solution for sophisticated key-switch matrices, providing designers with a powerful tool to enhance user experience and system reliability.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess