EN
  • EN
  • DE

MAX7348AEP

Part No MAX7348AEP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706335-MAX7348AEP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7348AEP CAD Model

Description

Maxim Integrated MAX7348AEP Product Overview

The MAX7348AEP from Maxim Integrated is a versatile interface integrated circuit, designed to enhance the functionality and performance of mobile and portable devices. It is a key component for designers looking to streamline communication between microprocessors and peripheral hardware. This product is particularly well-suited for applications where space and power efficiency are critical.

Key Features

  • Multiple Key Inputs: The MAX7348AEP supports several key inputs, which allows it to handle inputs from a matrix of buttons or keys, making it ideal for small devices with multiple user inputs.
  • Enhanced Power Management: This device includes built-in power management features to minimize power consumption, thereby extending the battery life of portable devices.
  • Integrated LED Drivers: It also features integrated LED drivers that can control several LEDs, providing a convenient solution for status or backlighting purposes.
  • Programmable Interface: The interface of the MAX7348AEP is programmable, allowing for customization to meet the specific needs of the application it's being used in.
  • I²C-Compatible Serial Interface: The inclusion of an I²C-compatible serial interface facilitates easy communication with microprocessors without the need for a large number of GPIOs, thus saving on valuable board space.

Applications

The MAX7348AEP is an excellent choice for a wide range of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Personal Digital Assistants (PDAs)
  • Handheld Gaming Devices
  • Notebook Computers

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX7348AEP is no exception. It is manufactured using industry-leading techniques to ensure consistent performance and longevity, even in demanding applications.

Conclusion

With its compact design, low power consumption, and multiple functionalities, the MAX7348AEP is an ideal solution for enhancing the interface capabilities of compact electronic devices. Its ease of integration and programmability make it a go-to choice for engineers looking to optimize their product designs.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0510 $60.2550
11+ $9.8880 $108.7680
16+ $9.5790 $153.2640
22+ $9.2700 $203.9400
28+ $8.9610 $250.9080
38+ $8.0340 $305.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,929 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess