EN
  • EN
  • DE

MAX7320ATE+

Part No MAX7320ATE+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description I2C Interface 400kHz 5.5V Automotive 16-Pin TQFN EP / IC I/O EXPANDER I2C 8B 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of I/O 8
Interface I2C
Interrupt Output No
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 400kHz
Operating Supply Voltage 1.71 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN (3x3)
Win Source Part Number 786961-MAX7320ATE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7320
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX7320ATE+ CAD Model

Description

Product Overview: MAX7320ATE+ from Maxim Integrated

The MAX7320ATE+ is a sophisticated port expander from Maxim Integrated, designed to enhance the I/O capabilities of an I2C or SMBus-compatible system. This device offers a seamless solution for systems that require additional I/O ports, without the need for significant redesign or increased processor workload. The MAX7320ATE+ is particularly suited for applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Expansive I/O Interface: The MAX7320ATE+ provides 8 programmable I/O ports, which can be configured as either inputs or outputs, offering flexibility for various application requirements.
  • Easy Communication: It utilizes the I2C serial interface, ensuring compatibility with a wide range of microcontrollers and processors. The device supports both standard (100kHz) and fast (400kHz) I2C communication speeds.
  • Low Power Consumption: Designed for energy-efficient operation, the MAX7320ATE+ is an ideal choice for battery-powered devices, with its low standby current contributing to extended battery life.
  • Integrated Features: This port expander includes built-in level shifting, allowing it to interface with different logic levels, thus simplifying system design and reducing the need for additional components.
  • Robust Design: The MAX7320ATE+ is built to withstand harsh environments, with an operating temperature range of -40°C to +125°C, making it suitable for demanding industrial applications.
  • Compact Package: Housed in a compact TSSOP-16 package, the MAX7320ATE+ minimizes the footprint on the PCB, an essential factor in space-constrained applications.

Applications

The versatility of the MAX7320ATE+ allows it to be used in a diverse array of applications. It is particularly useful in situations where additional I/O ports are needed, such as:

  • Expanding GPIO capabilities in embedded systems
  • Automotive control systems
  • Industrial automation and control
  • Portable devices
  • Server management

As an integral component from Maxim Integrated, a leader in analog and mixed-signal engineering, the MAX7320ATE+ stands out for its reliability, performance, and ease of integration, making it a top choice for designers looking to expand their system's capabilities with minimal additional complexity.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6163 $57.8608
39+ $2.9672 $115.7208
61+ $2.8748 $175.3628
84+ $2.7824 $233.7216
108+ $2.6900 $290.5200
144+ $2.4116 $347.2704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess