Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr NXP USA Inc.
Package Bulk
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part MC33HB2000
Supplied Contents Board(s)
Base Product Number FRDM-HB2000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Other Names 568-13696,935351755598,FRDM-HB2000ESEVM-ND
Standard Package 1
Win Source Part Number 1158614-FRDM-HB2000ESEVM
Ultra Librarian 3D Model Ultra Librarian FRDM-HB2000ESEVM CAD Model

Description

FRDM-HB2000ESEVM - NXP High-Efficiency Motor Control Solution

The FRDM-HB2000ESEVM from NXP Semiconductors is a state-of-the-art motor control solution designed for developers and engineers looking to achieve high efficiency and performance in their motor control applications. This evaluation kit is tailored for the rapid development and testing of brushless DC (BLDC) motors, permanent magnet synchronous motors (PMSM), and other motor control systems that demand precision and power.

Key Features:

  • Advanced Motor Control: Equipped with sophisticated algorithms for Field Oriented Control (FOC), the FRDM-HB2000ESEVM provides precise motor control, enabling efficient management of torque and speed.
  • Flexible Power Stage: The evaluation board features a configurable power stage capable of handling a wide range of motor types and sizes, ensuring versatility across different applications.
  • Integrated Development Platform: As part of NXP's Freedom Development Platform, the FRDM-HB2000ESEVM is designed for seamless integration with NXP's microcontrollers and processors, offering a comprehensive development experience.
  • Comprehensive Software Support: NXP provides extensive software libraries and real-time control software, making it easier for developers to implement advanced motor control techniques and reduce time-to-market.
  • User-Friendly Design: The evaluation module is designed with the end-user in mind, featuring easy-to-use interfaces, onboard debugging, and connectors that simplify setup and experimentation.

Applications:

The versatility of the FRDM-HB2000ESEVM makes it suitable for a wide range of applications, including:

  • Industrial drives and automation
  • Electric vehicles and e-bikes
  • Home appliances
  • Robotics and drones
  • Heating, ventilation, and air conditioning systems (HVAC)

Why Choose FRDM-HB2000ESEVM:

With its advanced features and comprehensive support, the FRDM-HB2000ESEVM from NXP is an excellent choice for developers seeking a robust and flexible motor control solution. Its integration with NXP's ecosystem and focus on efficiency and performance make it a valuable asset for any project requiring precise motor management.

You May Also Be Interested in

Silicon Labs
BOARD EVAL SI2418+SI3018 24PIN / EVALUATION BOARD PROVIDES AN EASY WAY OF EVALUATING THE ISOMODEM
Need more? Email Us
ECAD model for SI2418FT18-EVB
Texas Instruments
EVALUATION MODULE FOR THS7374 / Evaluation Module For The PW 14-Lead TSSOP Package
Need more? Email Us
ECAD model for THS7374EVM
Texas Instruments
EVAL MODULE FOR UCC28051 / UCC28051 Power Factor Correction 375VDC to 425VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28051EVM
Microchip Technology
EVALUATION BOARD FOR USB3317C
Need more? Email Us
ECAD model for EVB-USB3317-CP
Texas Instruments
EVAL MOD FOR TPS65800 / TPS65800 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65800EVM
ON Semiconductor
EVAL BOARD STK682-010G / BIPOLAR ULTRA-MICRO STEPPING MOTOR DRIVER EVALUATION BOARD
Need more? Email Us
ECAD model for STK682-010GEVB
STMicroelectronics
BOARD RGB CTR ST7,STP08C596MTR / RGB Color Control Board Based On ST72264G2 And Stp08C596A For LCD Backlighting
Need more? Email Us
ECAD model for STEVAL-ILL011V1
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Texas Instruments
EVALUATION MODULE FOR TPS65021 / TPS65021 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65021EVM-110

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention