Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74FCT373
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577468-CD74FCT373M
Ultra Librarian 3D Model Ultra Librarian CD74FCT373M CAD Model

Description

Product Overview: CD74FCT373M Octal Transparent Latch from Texas Instruments

The CD74FCT373M is a high-performance CMOS Octal Transparent Latch with 3-state outputs from Texas Instruments. Designed for use in applications requiring high-speed and low power consumption, this latch operates as an eight-bit memory device with a common Latch Enable (LE) input. When the LE is held high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels set up at the D inputs.

Key Features

  • High-Speed Operation: This device is part of the FCT family, which is known for its high-speed performance. It is ideal for operating in systems that require quick data transfer and processing.
  • Low Power Consumption: The CD74FCT373M is designed to have a low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Octal Transparent Latch: With eight latches, it allows for the simultaneous handling of eight bits of data, making it efficient for parallel data or bus-holding applications.
  • 3-State Outputs: The 3-state output feature enables the device to be used in bus-oriented systems. This allows for direct connection to a bus-structured system without the need for interface or pull-up components.
  • Wide Operating Temperature Range: The CD74FCT373M is built to operate over a broad temperature range, ensuring reliability in various environmental conditions.

Applications

The CD74FCT373M is versatile and can be used in a wide array of electronic systems, including:

  • Memory storage and retrieval systems
  • Bus interface and driver circuits
  • Communication systems
  • Data management and processing
  • Control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD74FCT373M is subjected to rigorous testing and quality control measures to ensure that it meets the industry standards for performance and reliability.

For engineers and designers looking for a reliable, high-speed octal transparent latch, the CD74FCT373M from Texas Instruments is an excellent choice that combines performance with power efficiency to meet the demands of modern electronic applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC TRANSP LATCH 16BIT 48-TSSOP
Need more? Email Us
ECAD model for IDT74FCT163373APAG8
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
ECAD model for 54FCT573TDB
NXP / Nexperia
IC R/S LATCH 3-STATE QUAD 16SOIC
Lowest to $2.1059
ECAD model for HEF4044BT,653
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANSPARENT LATCH
Need more? Email Us
ECAD model for IDT74FCT163373CPA
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.7171
ECAD model for 74LVT162373DGG,118
IDT, Integrated Device Technology Inc
Need more? Email Us
ECAD model for IDT74FCT163373CTV
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC D-TYPE LATCH SGL 3-ST 20SSOP
Need more? Email Us
ECAD model for SN74HCT573DBRG4
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANSPARENT LATCH
Need more? Email Us
ECAD model for IDT74FCT163373APV
Nexperia USA Inc.
IC TRANSP LATCH OCTAL D 20SSOP
Need more? Email Us
ECAD model for 74HCT573DB,118

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention