EN
  • EN
  • DE

LS1046AXE8T1A

Part No LS1046AXE8T1A
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ LAYERSCAPE 4XA72 64BIT ARM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A72 Microprocessor IC series 4 Core, 64-Bit 1.8GHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Speed 1.8GHz
Operating Temperature Range -40°C ~ 105°C
Package 780-FBGA, FCBGA
Case / Package 780-FCPBGA (23x23)
Family Name LS1046
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923971-LS1046AXE8T1A
Ultra Librarian 3D Model Ultra Librarian LS1046AXE8T1A CAD Model

Description

The NXP LS1046AXE8T1A is a high-performance, power-efficient processor designed to meet the growing demands of networking and industrial applications. This processor is part of the QorIQ LS1 family, which is renowned for its exceptional processing capabilities and versatility in handling complex computational tasks.

Key Features

  • Core Architecture: The LS1046AXE8T1A features four ARM Cortex-A72 cores running at speeds up to 1.8GHz, providing a balanced combination of performance and power efficiency.
  • Integrated Accelerators: This processor includes a packet processing engine and a security engine, enabling high-speed data processing and advanced security features like encryption and secure boot.
  • Memory Support: It supports various memory types including DDR4, DDR3L, and DDR3, with error-correcting code (ECC) capabilities to ensure data integrity.
  • Connectivity: The device offers a wide range of connectivity options, including multiple Gigabit Ethernet, 10 Gigabit Ethernet, and PCIe Gen3 interfaces, making it ideal for networking tasks.
  • Efficient Power Consumption: Designed with power efficiency in mind, the LS1046AXE8T1A is suitable for fanless designs and applications where thermal constraints are a concern.

Applications

The LS1046AXE8T1A is versatile and can be used in various applications such as:

  • Enterprise and service provider networking equipment
  • Industrial control and automation systems
  • Network attached storage devices
  • Wireless infrastructure
  • Edge computing nodes

Development Support

NXP provides comprehensive development support for the LS1046AXE8T1A with software development kits, reference designs, and technical documentation to assist developers in creating optimized systems. The processor is also supported by a vibrant ecosystem of partners and third-party tools, making it easier for system designers to bring their products to market.

With its blend of performance, connectivity, and efficiency, the NXP LS1046AXE8T1A is an excellent choice for designers looking to create sophisticated systems that require robust processing power without compromising on energy consumption.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $119.1045 $119.1045
2+ $114.6269 $229.2538
3+ $110.1493 $330.4479
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess