EN
  • EN
  • DE

MAX7301AAX+

Part No MAX7301AAX+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER SPI 28B 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of I/O 28
Interrupt Output Yes
Output Type Push-Pull
Current - Output Source/Sink 4.5mA, 10mA
Max Frequency 26MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 003219-MAX7301AAX+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7301AAX+ CAD Model

Description

Maxim Integrated MAX7301AAX+ Product Overview

The MAX7301AAX+ is a highly versatile, serial-interfaced peripheral from Maxim Integrated designed to add additional I/O ports to microcontroller-based systems. This compact and efficient device comes in a 36-SSOP package and operates over the extended -40°C to +125°C temperature range, making it suitable for a wide array of applications, including industrial control, automotive systems, and portable electronics.

Key Features

  • Expandable I/O Ports: The MAX7301AAX+ provides 28 ports that can be configured as inputs or outputs, allowing for expansion of I/O capabilities without the need for a larger microcontroller.
  • Serial Interface: It utilizes a 4-wire serial interface compatible with SPI™, QSPI™, and MICROWIRE™, facilitating easy communication with the majority of microcontrollers.
  • Flexible Configuration: Each port can be individually configured as either a push-pull output, an open-drain output, or an overvoltage-protected Schmitt input, providing design flexibility.
  • Transition Detection: The device includes transition detection on the inputs, with the capability to monitor for any state changes, thereby reducing the need for constant polling by the host microcontroller.

Power Management

  • Low Power Consumption: The MAX7301AAX+ is optimized for low power consumption, with a shutdown current of less than 5µA, making it ideal for battery-operated devices.
  • Wide Voltage Range: It operates from a 2.7V to 5.5V supply voltage, ensuring compatibility with various system voltages and allowing for flexible power management.

Reliability and Protection

  • Built-In Protection: The device features built-in overvoltage protection up to 6V, which safeguards the inputs against unexpected voltage spikes.
  • Extended Temperature Range: Its ability to operate over an extended temperature range makes it reliable for use in harsh environments.

The MAX7301AAX+ from Maxim Integrated is a powerful solution for systems that require additional I/O ports without increasing the footprint of the microcontroller. Its robust feature set, coupled with its ease of integration, makes it an excellent choice for designers looking to enhance their system's capabilities with minimal complexity.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2597
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $1.3937
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.5930

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5303 $52.7121
17+ $6.1787 $105.0379
26+ $5.9856 $155.6256
35+ $5.7925 $202.7375
45+ $5.5994 $251.9730
60+ $5.0202 $301.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,659 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess