EN
  • EN
  • DE

D70F3017AGC

Part No D70F3017AGC
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821561-D70F3017AGC
Ultra Librarian 3D Model Ultra Librarian D70F3017AGC CAD Model

Description

The D70F3017AGC is a microcontroller from NEC Electronics Corporation (now Renesas Electronics). It belongs to the 78K0/Lx3 series and is designed for embedded control applications requiring low power consumption and a rich set of peripherals. This particular microcontroller is suitable for a wide range of applications where real-time control and efficient processing are essential.

Applications:

  • Automotive applications: Engine control units (ECUs), body control modules, and dashboard systems.
  • Industrial control: Programmable logic controllers (PLCs), motor control, and process automation.
  • Consumer electronics: Home appliances, remote controls, and gaming devices.
  • Medical devices: Portable medical equipment, patient monitoring systems, and diagnostic instruments.
  • Security systems: Alarm systems, access control, and surveillance devices.

Features:

  • 78K0 CPU core: Low-power, high-performance 8-bit microcontroller core.
  • On-chip Flash memory: Stores program code and data.
  • On-chip RAM: Provides working memory for program execution.
  • Timers: Used for timing control, pulse width modulation (PWM), and event counting.
  • Serial interfaces: UART, SPI, and I2C for communication with other devices.
  • Analog-to-digital converter (ADC): Converts analog signals to digital data.
  • Digital-to-analog converter (DAC): Converts digital data to analog signals.
  • Interrupt controller: Manages interrupt requests from various peripherals.

Benefits:

  • Low power consumption: Extends battery life in portable applications.
  • High performance: Enables real-time control and efficient processing.
  • Versatile peripherals: Supports a wide range of applications.
  • Cost-effective: Provides a good balance of performance and features.
  • Easy to use: Comprehensive development tools and documentation are available.

Additional Details:

The D70F3017AGC microcontroller operates within a specific voltage range and temperature range. It includes a variety of memory options and peripheral configurations, allowing designers to tailor the microcontroller to their specific application requirements. The serial interfaces enable easy communication with sensors, actuators, and other devices. The integrated ADC and DAC provide analog signal processing capabilities. The interrupt controller ensures timely response to external events. NEC (now Renesas) provides extensive development support, including compilers, debuggers, and example code, to facilitate rapid development.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess