EN
  • EN
  • DE

MAX72466B#

Part No MAX72466B#
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC WAVER SAS EXPNDR 44PRT HSBGAF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Mounting Style SMD
Manufacturer Package 196-LBGA, FCCSPBGA
Supplier Device Package 196-FCCSP (15x15)
Family Part Number MAX72466
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 706295-MAX72466B#
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX72466B# CAD Model

Description

The MAX72466B# is a state-of-the-art power management integrated circuit (IC) from Maxim Integrated, designed to cater to the needs of high-performance electronics requiring multiple regulated power supplies. This versatile IC is capable of delivering four high-efficiency outputs with a wide input voltage range, making it an ideal solution for portable devices, industrial applications, and telecommunications equipment.

Key Features

  • Quad-Output: The device features four high-efficiency, synchronous, step-down DC-DC converters, which can operate independently or in unison, providing design flexibility for various power supply configurations.
  • Wide Input Voltage Range: The MAX72466B# operates from a wide input voltage range from 2.7V to 5.5V, accommodating a variety of power sources, from single-cell Li-ion batteries to 5V input rails.
  • High Efficiency: With integrated MOSFETs and a switching frequency of up to 2.2MHz, this IC delivers high efficiency across a broad range of load conditions, reducing thermal stress and improving battery life in portable applications.
  • Compact Design: The MAX72466B# comes in a compact, space-saving package, making it suitable for space-constrained applications without compromising on power output or efficiency.
  • Programmable Frequency Synchronization: To minimize system interference, the IC's switching frequency can be synchronized to an external clock, ensuring optimal performance in noise-sensitive applications.
  • Thermal Protection: Integrated thermal shutdown protection ensures that the device operates within safe temperature limits, enhancing system reliability.

Applications

  • Portable and Battery-Powered Devices
  • Industrial Control Systems
  • Networking and Telecommunications Equipment
  • Automotive Infotainment and Body Electronics

The MAX72466B# by Maxim Integrated is a robust and reliable solution for modern electronics that demand efficient power management. Its quad-output capability, combined with high efficiency and a wide input voltage range, make it a versatile choice for designers looking to optimize their power supply architecture.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.5537 $82.6611
6+ $22.6080 $135.6480
8+ $21.9011 $175.2088
11+ $21.1954 $233.1494
15+ $20.4885 $307.3275
19+ $18.3691 $349.0129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess