EN
  • EN
  • DE

MAX706CPA+T

Part No MAX706CPA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706239-MAX706CPA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX706CPA+T CAD Model

Description

Overview of the MAX706CPA+T from Maxim Integrated

The MAX706CPA+T is a cutting-edge microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is specifically engineered to provide highly reliable monitoring and control functions for microprocessor systems, ensuring optimal performance and stability.

Key Features

  • Voltage Monitoring: The MAX706CPA+T offers precise monitoring of power supplies, with a factory-set reset threshold voltage, ensuring that the µP is reset to a known state during power-up, power-down, or brownout conditions.
  • Manual Reset Capability: An external manual reset input allows for a system reset to be initiated by user intervention or other external events, providing additional control and safety mechanisms.
  • Low Power Consumption: Designed for power-sensitive applications, this supervisory circuit consumes minimal power, contributing to the overall energy efficiency of the system it monitors.
  • Watchdog Timer: The integrated watchdog timer helps prevent system failures by resetting the µP if it fails to strobe within a preset time frame, ensuring reliable operation and preventing system hang-ups.
  • Debounced Input: The manual reset input is debounced, ensuring that only valid reset signals are recognized, which enhances system robustness against transient or spurious events.

Applications

The MAX706CPA+T is versatile and can be employed across a wide range of applications that require dependable system monitoring, such as:

  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Portable/Battery-Powered Equipment
  • Telecommunications Systems

Technical Specifications

The device comes in an 8-pin DIP package and operates over a wide temperature range, making it suitable for various environmental conditions. It features a reset output stage that can be configured as either push-pull or open-drain, providing flexibility in interfacing with different types of µP systems. The MAX706CPA+T is also available in a lead(Pb)-free/RoHS-compliant package, adhering to environmental standards and regulations.

In conclusion, the MAX706CPA+T from Maxim Integrated is an essential component for any system designer looking to enhance the reliability and performance of their µP-based systems. With its comprehensive feature set and robust design, it stands as a testament to Maxim Integrated's commitment to quality and innovation in the field of microprocessor supervisory circuits.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4033 $63.1485
105+ $1.1515 $120.9075
160+ $1.1157 $178.5120
215+ $1.0799 $232.1785
280+ $1.0430 $292.0400
375+ $0.9356 $350.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess