EN
  • EN
  • DE
  • IT

MAX7060ATG/V+T

Part No MAX7060ATG/V+T
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description TRANSMITTER 300-450MHZ 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Frequency 280MHz ~ 450MHz
Applications Home/Building Automation, Industrial Control
Modulation or Protocol ASK, FSK
Data Rate (Maximum) 140kbps
Power - Output 14dBm
Current - Transmitting 34mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2.1 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 24-WFQFN Exposed Pad
Win Source Part Number 706235-MAX7060ATG/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7060
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX7060ATG/V+T CAD Model

Description

Maxim Integrated MAX7060ATG/V+T Product Overview

The MAX7060ATG/V+T from Maxim Integrated is a high-performance frequency-synthesized, low-power, ISM RF transmitter IC designed for use in a variety of applications, including automatic meter reading, home automation, wireless alarm systems, and remote control systems. This versatile IC operates in the 300MHz to 450MHz frequency range, offering designers a flexible solution for creating robust wireless communication links.

Key Features

  • Frequency Range: The device supports a wide frequency range from 300MHz to 450MHz, making it suitable for a variety of industrial, scientific, and medical (ISM) band applications.
  • Output Power: It provides programmable output power, allowing users to optimize the power settings for specific applications and regulatory requirements.
  • Modulation: The MAX7060ATG/V+T supports FSK, GFSK, ASK, and OOK modulation schemes, providing flexibility in designing communication protocols.
  • Low Power Consumption: Designed for battery-powered applications, it features low current consumption to extend battery life and reduce power costs.
  • Integrated Features: The IC includes an integrated PLL, VCO, frequency synthesizer, and power amplifier, reducing the need for external components and simplifying the design process.
  • Package: It is offered in a compact 24-pin TQFN package, making it suitable for space-constrained applications.

Applications

  • Automatic Meter Reading (AMR)
  • Home and Building Automation
  • Wireless Alarm and Security Systems
  • Industrial Control
  • Remote Keyless Entry (RKE)
  • Remote Control Systems

The MAX7060ATG/V+T is a testament to Maxim Integrated's commitment to providing innovative, high-quality ICs for the wireless communications market. Its integration of multiple features into a single IC allows for reduced component count, which can lead to cost savings and a simplified design process for engineers. Whether for consumer or industrial applications, this transmitter IC offers a potent combination of performance, efficiency, and flexibility that can meet the demands of a wide range of wireless communication needs.

You May Also Be Interested in

Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.6817
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
NXP / Nexperia
Lowest to $2.6091
Maxim Integrated
Low-Power Crystal-Based Ask Transmitter Automotive 8-Pin SOT-23 T/R / IC TRANSMITTER ASK SOT23-8
Lowest to $1.8866
Microchip Technology
RF TX IC ASK 868-928MHZ 24VQFN
Lowest to $3.3291
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess