Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Maximum) 25A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 250A, 260A
Current - Gate Trigger (Igt) (Maximum) 35mA
Current - Hold (Ih) (Maximum) 80mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number T25*
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1263415-T2535-600G-TR
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name T2535-600
Introduction Date September 01, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian T2535-600G-TR CAD Model

Description

The T2535-600G-TR is a high-performance triac from STMicroelectronics, designed to manage AC loads with a current of up to 25A. This triac is part of ST's Snubberless™ high-temperature series, which is particularly suited for applications requiring high bidirectional transient and blocking voltage capability and high thermal cycling performance.

Key Features

  • Current Rating: The device is capable of handling a continuous RMS on-state current of up to 25A, making it suitable for high power density applications.
  • Repetitive Peak Off-state Voltage (VDRM/VRRM): With a repetitive peak off-state voltage of 600V, the T2535-600G-TR can be used in circuits with high peak voltages, offering robust performance for industrial and home appliances.
  • Snubberless Technology: The Snubberless design allows for reduced electromagnetic interference (EMI) and simplified circuit designs by eliminating the need for additional snubber circuit components.
  • High Commutation Capability: The triac has a high commutation performance which is essential for applications with frequent switching such as motor control, lighting dimmers, and other similar uses.
  • High Junction Operating Temperature: The device features a maximum junction temperature of 150°C, providing a wide margin for thermal stability in operation.
  • Package: The T2535-600G-TR comes in a D2PAK surface-mount package, which is suitable for compact designs and ensures good heat dissipation.

Applications

The T2535-600G-TR is ideal for a variety of applications where efficient AC power control is required. These include:

  • Inductive cooktops
  • Motor control circuits
  • Lighting control systems (e.g., dimmers)
  • AC solid-state relays
  • Overvoltage crowbar protection

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the T2535-600G-TR is no exception. It is manufactured to meet the highest industry standards and is suitable for use in robust industrial environments.

You May Also Be Interested in

ON Semiconductor
TRIAC, 600V, 16A, TO-220AB / TRIAC Standard 600 V 16 A Through Hole TO-220AB
Lowest to $2.6156
ECAD model for MAC16CMG
Littelfuse Inc.
TRIAC INT TRIGGER 400V 6A TO220
Need more? Email Us
ECAD model for Q4006LT
WeEn Semiconductors
TRIAC 600V 1A SC73
Lowest to $5.1847
ECAD model for BTA204W-600B,135
STMicroelectronics
IC TRIAC 25A 800V INSUL RD91
Lowest to $9.4648
ECAD model for BTA25-800B
STMicroelectronics
TRIAC ALTERNISTOR 600V TO220AB
Lowest to $0.2558
ECAD model for BTA12-600CW
Renesas Electronics America
TRIAC 700V 8A
Need more? Email Us
ECAD model for BCR8AS-14LJ#B01
WeEn Semiconductors
Triacs BULKSL TRIAC
Lowest to $0.2624
ECAD model for BT131-600,412
ShenZhen SlkorMicro Semicon Co. Ltd
600V Two-way thyristor 30mA 20mA TO-220
Lowest to $0.4030
ECAD model for BTA12-600B
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA212B-600F,118

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0388 $50.9700
60+ $1.6728 $100.3680
93+ $1.6206 $150.7158
128+ $1.5683 $200.7424
165+ $1.5160 $250.1400
221+ $1.3592 $300.3832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,859 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention