EN
  • EN
  • DE

MAX7030LATJ+

Part No MAX7030LATJ+
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, OOK
Frequency 315MHz
Data Rate (Max) 66kbps
Power - Output 13.1dBm
Sensitivity -114dBm
Supply Voltage - Operating 2.1 V to 3.6 V, 4.5 V to 5.5 V
Current - Receiving 6.4mA to 6.7mA
Current - Transmitting 3.5mA to 11.6mA
Temperature Range - Operating -40°C to 125°C
Dimension 32-WFQFN Exposed Pad
Win Source Part Number 022071-MAX7030LATJ+
Ultra Librarian 3D Model Ultra Librarian MAX7030LATJ+ CAD Model

Description

Maxim Integrated MAX7030LATJ+ ASK/FSK Transceiver

The Maxim Integrated MAX7030LATJ+ is a high-performance, low-power, fully integrated amplitude-shift keying (ASK) and frequency-shift keying (FSK) transceiver designed for a variety of applications in the industrial, scientific, and medical (ISM) bands. It operates in the 300MHz to 450MHz frequency range, making it an ideal choice for short-range wireless communications in a variety of systems such as remote control, home automation, wireless sensors, and security systems.

This transceiver integrates a fractional-N PLL synthesizer, VCO, frequency mixer, filter, and AGC circuitry, which significantly simplifies the design process and reduces the number of external components required. The MAX7030LATJ+ is optimized for low power consumption, which extends battery life in portable applications. It supports data rates up to 100kbps in FSK mode and 50kbps in ASK mode, offering flexibility for different communication protocols and data transfer requirements.

The device is housed in a compact 32-pin TQFN package, which is suitable for space-constrained applications. The MAX7030LATJ+ also features an adjustable output power level up to +10dBm, allowing users to balance transmission distance with power consumption according to their specific application needs. Additionally, the transceiver provides an automatic wake-up feature to conserve power during periods of inactivity, further enhancing its suitability for battery-powered devices.

Other notable features of the MAX7030LATJ+ include a wide supply voltage range of 2.1V to 3.6V, an integrated temperature sensor, and a digital RSSI output which can be used for signal strength indication or link quality assessment. The transceiver's configuration is highly flexible, with programmable settings accessible through a simple SPI interface.

In summary, the Maxim Integrated MAX7030LATJ+ transceiver offers a robust and efficient solution for wireless communication in the ISM bands. Its integration of key RF functions, low power consumption, and flexible configuration options make it a compelling choice for designers looking to add wireless capabilities to their products with minimal complexity and maximum performance.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1605 $60.9630
14+ $8.3368 $116.7152
22+ $8.0769 $177.6918
30+ $7.8159 $234.4770
39+ $7.5560 $294.6840
52+ $6.7741 $352.2532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess