EN
  • EN
  • DE

CC2531F128RHAR

Part No CC2531F128RHAR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 40VFQFN / A USB-Enabled System-On-Chip Solution for 2.4-GHz IEEE 802.15.4 and ZigBee Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee
Frequency 2.4GHz
Data Rate (Maximum) 250kbps
Power - Output 4.5dBm
Sensitivity -97dBm
Memory Size 128kB Flash, 8kB RAM
Serial Interfaces SPI, USART, USB
GPIO 21
Supply Voltage (V) 2V ~ 3.6V
Current - Receiving 20.5mA ~ 24.3mA
Current - Transmitting 28.7mA ~ 33.5mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807069-CC2531F128RHAR
Ultra Librarian 3D Model Ultra Librarian CC2531F128RHAR CAD Model

Description

Product Overview: CC2531F128RHAR

The CC2531F128RHAR is a powerful wireless microcontroller produced by Texas Instruments, designed to facilitate robust and reliable RF communication. This integrated circuit is part of TI's CC25xx family, well-known for their performance in low-power RF applications. The CC2531F128RHAR specifically stands out for its versatility and integration, making it an ideal choice for developers looking to create advanced wireless solutions.

Key Features

  • RF Performance: The device operates in the 2.4-GHz ISM band, with an efficient and high-performance RF core, ensuring excellent range and communication reliability.
  • Memory: It is equipped with 128KB of in-system programmable flash memory, providing ample space for complex applications and software stacks.
  • USB Interface: The inclusion of a full-speed USB interface allows for easy connectivity with computers and other USB host devices, simplifying programming and data exchange.
  • Integration: This microcontroller integrates a robust set of peripherals including timers, serial interfaces (UART, SPI, and I2C), and 21 GPIO pins, allowing for versatile system design.
  • Power Efficiency: Designed for low-power operation, the CC2531F128RHAR is suitable for battery-powered applications, extending the lifespan of your devices.

Applications

The CC2531F128RHAR is commonly used in a wide range of applications, such as wireless sensor networks, home automation systems, and Zigbee-based products. Its low power consumption and high integration make it particularly suitable for portable and remote sensing devices, as well as smart home and Internet of Things (IoT) applications.

Support and Resources

Texas Instruments provides extensive support for the CC2531F128RHAR through their online resources. Developers can access software libraries, development tools, and reference designs to expedite the development process. Additionally, the TI community and technical support are valuable resources for troubleshooting and expert advice.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8080 $54.6560
16+ $6.4066 $102.5056
25+ $6.2064 $155.1600
34+ $6.0062 $204.2108
44+ $5.8060 $255.4640
58+ $5.2054 $301.9132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess